Mueller Electric Company Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud BU-L00-375

Description
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud - BU-L00-375 - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud
BU-L00-375
Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud BU-L00-375
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.

Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1479-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1479-ND
Terminals - Ring Connectors 314-1479-ND
LUG 2/0 AWG 3/8" STUD

LUG 2/0 AWG 3/8" STUD

Buy Now Datasheet
Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric - 03AC6651 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric
03AC6651
Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric 03AC6651
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L00-375 314-1479-ND 03AC6651
Product Name Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud Terminals - Ring Connectors Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details