Mueller Electric Company Heavy Duty Wire Lug: 1/0 AWG wire, Mounts over a 3/8” Stud BU-L0-375

Description
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 1/0 AWG wire, Mounts over a 3/8” Stud - BU-L0-375 - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 1/0 AWG wire, Mounts over a 3/8” Stud
BU-L0-375
Heavy Duty Wire Lug: 1/0 AWG wire, Mounts over a 3/8” Stud BU-L0-375
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8" stud.

Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1482-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1482-ND
Terminals - Ring Connectors 314-1482-ND
LUG 1/0 AWG 3/8" STUD

LUG 1/0 AWG 3/8" STUD

Buy Now Datasheet
Terminal, Compression Lug, M10, 1/0Awg; Product Range Mueller Electric - 03AC6649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Mueller Electric
03AC6649
Terminal, Compression Lug, M10, 1/0Awg; Product Range Mueller Electric 03AC6649
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L0-375 314-1482-ND 03AC6649
Product Name Heavy Duty Wire Lug: 1/0 AWG wire, Mounts over a 3/8” Stud Terminals - Ring Connectors Terminal, Compression Lug, M10, 1/0Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4095-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details