Mueller Electric Company Crocodile Clips BU-126-2

Description
Fully Insulated Crocodile Clip, 10A, 600
Request a Quote
Description
Fully Insulated Crocodile Clip, 10A, 600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clips - 1891769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crocodile Clips
1891769
Crocodile Clips 1891769
Fully Insulated Crocodile Clip, 10A, 600

Fully Insulated Crocodile Clip, 10A, 600

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Terminals
Product Number 1891769
Product Name Crocodile Clips
Terminal Type Crocodile Clips
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details