The Mueller Electric compression lug is designed for use with 4/0 AWG wire and features a mounting hole compatible with a 3/8,Äù stud. It can be crimped or soldered to the wire for secure connections. The lug is constructed from solid copper and is tin plated, ensuring durability and conductivity. Its dimensions include an overall length of 2.35 inches, a width of 1.03 inches, and a thickness of 0.105 inches at the stud. The product is RoHS compliant, making it suitable for environmentally conscious applications.
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud.
Mueller Electric BU-L0000-375TIN
LUG 4/0 AWG 3/8" STUD TIN
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
| Mueller Electric Company | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | BU-L0000-375TIN | 1801372 | 314-1476-ND | 03AC6656 |
| Product Name | Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 3/8” Stud | Ring Terminals | Terminals - Ring Connectors | Terminal, Compression Lug, M10, 4/0Awg; Product Range Mueller Electric |
| Terminal Type | Wire Lug | Ring Terminal; Ring Terminals | Ring Terminal; Circular Tubular (Battery Lugs) | Wire Lug |