Mueller Electric Company Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 3/8” Stud BU-L0000-375

Description
Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 3/8” Stud - BU-L0000-375 - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 3/8” Stud
BU-L0000-375
Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 3/8” Stud BU-L0000-375
Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud.

Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1475-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1475-ND
Terminals - Ring Connectors 314-1475-ND
LUG 4/0 AWG 3/8" STUD

LUG 4/0 AWG 3/8" STUD

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0Awg; Product Range Mueller Electric - 03AC6655 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0Awg; Product Range Mueller Electric
03AC6655
Terminal, Compression Lug, M10, 4/0Awg; Product Range Mueller Electric 03AC6655
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L0000-375 314-1475-ND 03AC6655
Product Name Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 3/8” Stud Terminals - Ring Connectors Terminal, Compression Lug, M10, 4/0Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data