Mueller Electric Company Crocodile Clips BU-11CPN

Description
Heavy duty copper grounding clip, 200A
Request a Quote
Description
Heavy duty copper grounding clip, 200A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clips - 7564630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crocodile Clips
7564630
Crocodile Clips 7564630
Heavy duty copper grounding clip, 200A

Heavy duty copper grounding clip, 200A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Terminals
Product Number 7564630
Product Name Crocodile Clips
Terminal Type Crocodile Clips
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details