Mueller Electric Company Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric BU-L6-250.

Description
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated; SVHC:NoRoHS Compliant: Yes
Description
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric - 17AH8641 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric
17AH8641
Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric 17AH8641
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated; SVHC:NoRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 17AH8641
Product Name Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details