Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 5/16" stud.
LUG 4 AWG 5/16" STUD TIN
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
| Mueller Electric Company | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | BU-L4-313TIN | 314-1487-ND | 03AC6661 |
| Product Name | Heavy Duty Wire Lug: 4 AWG wire, Mounts over a 5/16” Stud | Terminals - Ring Connectors | Terminal, Compression Lug, M8, 4Awg; Product Range Mueller Electric |
| Terminal Type | Wire Lug | Ring Terminal; Circular Tubular (Battery Lugs) | Wire Lug |