Mueller Electric Company Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud BU-L00-375TIN

Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud - BU-L00-375TIN - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud
BU-L00-375TIN
Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud BU-L00-375TIN
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.

Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1480-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1480-ND
Terminals - Ring Connectors 314-1480-ND
LUG 2/0 AWG 3/8" STUD TIN

LUG 2/0 AWG 3/8" STUD TIN

Buy Now Datasheet
Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric - 03AC6652 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric
03AC6652
Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric 03AC6652
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L00-375TIN 314-1480-ND 03AC6652
Product Name Heavy Duty Wire Lug: 2/0 AWG wire, Mounts over a 3/8” Stud Terminals - Ring Connectors Terminal, Compression Lug, M10, 2/0Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details