Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MUELLER ELECTRIC COMPANY
BU-117-0 -- CROCODILE CLIPS
Mueller Electric Company
Crocodile Clips
BU-117-0
Description
Battery Clip, 112mm, Steel, 60A Black
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Battery Clip, 112mm, Steel, 60A Black
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Crocodile Clips
2799570
Crocodile Clips
2799570
Battery Clip, 112mm, Steel, 60A Black
Battery Clip, 112mm, Steel, 60A Black
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
2799570
Product Name
Crocodile Clips
Terminal Type
Battery Terminal; Crocodile Clips
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Ferrules
2870.0/100
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
VICFUSE
Electrical Terminal & Sheath - VFDTC(DTCL)
Specs
Terminal Type
Wire Lug
View Details
RS Components, Ltd.
Crocodile Clips
1902768
Specs
Terminal Type
Crocodile Clips
Material
Nickel-plated steel
Features
RoHS
View Details
Amphenol Communications Solutions
Minitek ® 2.00mm
10164490-002LF
View Details