Mueller Electric Company Heavy Duty Wire Lug: 6 AWG wire, Mounts over a 5/16” Stud BU-L6-313TIN

Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 6 AWG cable and mounts over 5/16" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 6 AWG cable and mounts over 5/16" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 6 AWG wire, Mounts over a 5/16” Stud - BU-L6-313TIN - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 6 AWG wire, Mounts over a 5/16” Stud
BU-L6-313TIN
Heavy Duty Wire Lug: 6 AWG wire, Mounts over a 5/16” Stud BU-L6-313TIN
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 6 AWG cable and mounts over 5/16" stud.

Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 6 AWG cable and mounts over 5/16" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1490-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1490-ND
Terminals - Ring Connectors 314-1490-ND
LUG 6 AWG 5/16" STUD TIN

LUG 6 AWG 5/16" STUD TIN

Buy Now Datasheet
Terminal Lug, Comprsn, 5/16, 6Awg; Product Range Mueller Electric - 03AC6664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Lug, Comprsn, 5/16, 6Awg; Product Range Mueller Electric
03AC6664
Terminal Lug, Comprsn, 5/16, 6Awg; Product Range Mueller Electric 03AC6664
TERMINAL LUG, COMPRSN, 5/16", 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL LUG, COMPRSN, 5/16", 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L6-313TIN 314-1490-ND 03AC6664
Product Name Heavy Duty Wire Lug: 6 AWG wire, Mounts over a 5/16” Stud Terminals - Ring Connectors Terminal Lug, Comprsn, 5/16, 6Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details