Mueller Electric Company Heavy Duty Wire Lug: 3/0 AWG Wire, Mounts Over a 1/2” Stud BU-L000-500TIN

Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 3/0 AWG cable and mounts over 1/2" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 3/0 AWG cable and mounts over 1/2" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 3/0 AWG Wire, Mounts Over a 1/2” Stud - BU-L000-500TIN - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 3/0 AWG Wire, Mounts Over a 1/2” Stud
BU-L000-500TIN
Heavy Duty Wire Lug: 3/0 AWG Wire, Mounts Over a 1/2” Stud BU-L000-500TIN
Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 3/0 AWG cable and mounts over 1/2" stud.

Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 3/0 AWG cable and mounts over 1/2" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1478-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1478-ND
Terminals - Ring Connectors 314-1478-ND
LUG 3/0 AWG 1/2" STUD TIN

LUG 3/0 AWG 1/2" STUD TIN

Buy Now Datasheet
Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric - 03AC6654 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric
03AC6654
Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric 03AC6654
TERMINAL LUG, COMPRSN, 1/2", CRIMP; Product Range:-; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL LUG, COMPRSN, 1/2", CRIMP; Product Range:-; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L000-500TIN 314-1478-ND 03AC6654
Product Name Heavy Duty Wire Lug: 3/0 AWG Wire, Mounts Over a 1/2” Stud Terminals - Ring Connectors Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details