Mueller Electric Company Heavy Duty Wire Lug: 6 AWG Wire, Mounts Over a 1/4” Stud BU-L6-250

Description
Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 6 AWG cable and mounts over 1/4" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 6 AWG cable and mounts over 1/4" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 6 AWG Wire, Mounts Over a 1/4” Stud - BU-L6-250 - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 6 AWG Wire, Mounts Over a 1/4” Stud
BU-L6-250
Heavy Duty Wire Lug: 6 AWG Wire, Mounts Over a 1/4” Stud BU-L6-250
Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 6 AWG cable and mounts over 1/4" stud.

Heavy Duty, Solid Copper Cable Lug.  Crimp or Solder to 6 AWG cable and mounts over 1/4" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1489-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1489-ND
Terminals - Ring Connectors 314-1489-ND
LUG 6 AWG 1/4" STUD

LUG 6 AWG 1/4" STUD

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric - 03AC6663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric
03AC6663
Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric 03AC6663
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L6-250 314-1489-ND 03AC6663
Product Name Heavy Duty Wire Lug: 6 AWG Wire, Mounts Over a 1/4” Stud Terminals - Ring Connectors Terminal, Compression Lug, M6, 6Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details