VAST STOCK CO., LIMITED Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 50 60 70 80 90 100 110 114 115 116 117 118 119 120 121 122 123 124 125 126 130 140 150 160 164
Product Name Notes
Barrier Terminal Blocks FLEXIPLUG 5.08MM 10POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 11POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 12POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 2POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 3POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 4POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 5POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 6POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 7POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 8POS BLACK
Barrier Terminal Blocks FLEXIPLUG 5.08MM 9POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 11POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 13POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 21POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 3POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 5POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 7POS BLACK
Barrier Terminal Blocks FLEXIPLUG W/EARS 5.08MM 9POS BLACK
Barrier Terminal Blocks
DIN Rail Terminal Blocks 16 PT. BT INPUT NPN
DIN Rail Terminal Blocks 16 PT. MC INPUT NPN
DIN Rail Terminal Blocks 16PT BT INPUT PNP
DIN Rail Terminal Blocks 16PT MC INPUT PNP
DIN Rail Terminal Blocks 16PT NPN In 24P Con
DIN Rail Terminal Blocks 16PT NPN In 25P Con
DIN Rail Terminal Blocks 16PT PNP In 24P Con
DIN Rail Terminal Blocks 16PT PNP In 25P Con
DIN Rail Terminal Blocks 32PT MC INPUT NPN
DIN Rail Terminal Blocks 32PT MC INPUT PNP
DIN Rail Terminal Blocks Double level, lever-type fuseholder, 5x2
DIN Rail Terminal Blocks Lever-type fuseholder, 5x20 fuse (not in
DIN Rail Terminal Blocks MULTIPLE IO ANALOG INPUT
DIN Rail Terminal Blocks REPLACEMENT ELE C. FOR GT1ID16
Fixed Terminal Blocks 500 TB SPRING CLAMP 45D
Fixed Terminal Blocks 75AMP 240V AC BS88 FUSE
Fixed Terminal Blocks Screw cap-type fuseholder, 5x20 fuse (no
Fixed Terminal Blocks Spare Contact Safety ProtectCvers1000vDC
Fixed Terminal Blocks TB SPRING CLAMP 45D
Fixed Terminal Blocks Terminator
Fixed Terminal Blocks TRIP INDICATOR 1300VAC/825V DC 121 x 6mm
Fixed Terminal Blocks TRIP INDICATOR CONVERSION KIT
Pluggable Terminal Blocks 1016 TB PLGBLE PLUG
Pluggable Terminal Blocks 1016 TB PLU PLU WF
Pluggable Terminal Blocks 350 TB SPRING PLUG
Pluggable Terminal Blocks 381 TB SPRING PLUG
Pluggable Terminal Blocks 500 TB PLGBLE PLUG
Pluggable Terminal Blocks 500 TB SOC MATCH/TX
Pluggable Terminal Blocks 500 TB SPRING PLUG
Pluggable Terminal Blocks 508 TB PLGBLE PLUG
Pluggable Terminal Blocks 508 TB PLU PLU HOOK/EN
Pluggable Terminal Blocks 508 TB SPRING PLUG
Pluggable Terminal Blocks 750 TB SPRING CLAMP 45D
Pluggable Terminal Blocks 750 TB SPRING PLUG
Pluggable Terminal Blocks 762 TB SPRING PLUG
Pluggable Terminal Blocks TB PLGBLE PLUG WF
Pluggable Terminal Blocks TB SPR PLU F/SCREW
Pluggable Terminal Blocks TB SPR PLU HOOK/B WF
Pluggable Terminal Blocks TB SPR PLU HOOK/BACK
Pluggable Terminal Blocks TB SPR PLU HOOK/E WF
Pluggable Terminal Blocks TB SPR PLU HOOK/E
Pluggable Terminal Blocks TB SPRING CLAMP 45D
Pluggable Terminal Blocks TB SPRING PLUG F/NUT
Pluggable Terminal Blocks
Terminal Block Interface Modules GT1 TERMINATOR 10 COUNT BAG
Terminal Block Interface Modules MANSTART 600VAC 5AMP AUX CONTACTS
Terminal Block Interface Modules MOLEX I/O CONN. 100cm 10ct BAG
Terminal Block Interface Modules MULT. I/O INTER CONNECT CABLE
Terminal Block Interface Modules Multi. IO C1cting Cb
Terminal Block Interface Modules MUTL I/O 1M CABLE

<< Prev Next >>