Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
AMPHENOL CORPORATION
H50200510000G -- PLUGGABLE TERMINAL BLOCKS
Amphenol Corporation
Pluggable Terminal Blocks
H50200510000G
Description
Pluggable Terminal Blocks TB SPR PLU F/SCREW
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Pluggable Terminal Blocks TB SPR PLU F/SCREW
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
H50200510000G
Pluggable Terminal Blocks
H50200510000G
Pluggable Terminal Blocks TB SPR PLU F/SCREW
Pluggable Terminal Blocks TB SPR PLU F/SCREW
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Terminal Blocks
Product Number
H50200510000G
Product Name
Pluggable Terminal Blocks
Terminal Block Type
Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Contacts
102548-6
View Details
WAGO
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
0280-0874
Specs
North American
28 to 12 AWG
Voltage Rating
400 volts
Current Rating
16 amps
View Details
Altech Corp.
Terminals
2206
Specs
North American
14 AWG
View Details
Schmersal Inc.
EX-R - Contact and light terminal blocks - EX-RF - EX-RF03
View Details