Allen-Bradley / Rockwell Automation Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4
Product Name Notes
700-HL Electromechanical Relay Output, SPDT (1 C/O), w/ Screw Terminals, 240V AC, Touch Safe Terminal Construction, Pkg. Qty. of 10
700-HL Electromechanical Timing Relay Output, SPDT (1 C/O), w/ Screw Terminals, 24V AC/DC, Touch Safe Terminal Construction, Pkg. Qty. of 10
Bag of 4, 4-Pin Screw Terminals
Distribution Box, DC Micro (M12), No LEDs, 4 Input Ports, Ports on top of box, Terminal Block Connector, Screw Terminals,
Distribution Box, DC Micro (M12), No LEDs, 8 Input Ports, Ports on top of box, Terminal Block Connector, Screw Terminals,
MCB Terminal Blocks, PowerFlex 700S
PF700 Removable I/O Terminal Block
PF750 APS Terminal Block
PF753 Main Control Board Terminal Blocks
PF755 Main Control Board Terminal Blocks

<< Prev