Allen-Bradley / Rockwell Automation Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4
Product Name Notes
1492 Terminal Block Accessories Insulated Side Jumper , 5 mm Center to Center , 10 Pole , Gray ,
1492 Terminal Block Accessories Insulated Side Jumper , 6 mm Center to Center , 10 Pole , Gray ,
1492 Terminal Block Accessories Insulated Side Jumper , 8 mm Center to Center , 10 Pole , Gray ,
1492 Terminal Block Accessories Partition Plate , Grey (Standard), Qty. 40
1492 Terminal Block Accessories Partition Plate , Grey (Standard), Qty. 50
1492-H Finger-Safe Terminal Blocks, U-Block,Single Circuit Fuse Block, Code F3,GMT Style w/ Fuse Alarm Circuit, #30 - #12 AWG, Black (Standard),No Bulk Pack (Single Block)
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14) , Grounding Block , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14) , Grounding Block , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14) , Grounding Block , Single Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Control Power Distribution Block , End Block ,3 Points Red, 3 Points Blue
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Control Power Distribution Block , End Block ,6 Points Blue
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Control Power Distribution Block , End Block ,6 Points Red
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Sensor Block & Grounding Block , Multi-Level ,4 Points - 2 White, 1 Green/Yellow, 1...
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Sensor Block & Grounding Block , Multi-Level ,5 Points- 2 White, 1 Green/Yellow, 1 Red,...
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Sensor Block , Multi-Level ,3 Points - 2 white, 1 Blue
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Sensor Block , Multi-Level ,4 Points - 2 White, 1 Red, 1 Blue
1492-P Push-in Terminal Blocks , 1.5 mm² ( AWG 26 - AWG 14),13 A , Sensor Block , Multi-Level ,6 Points- 2 White per Circuit, 1 Red, 1 Blue
1492-P Push-in Terminal Blocks , 10 mm² ( AWG 20 - AWG 6) , Control Power Distribution Block , Starter Block Ground ,1 Point Blue
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12) , Grounding Block , Multi-Level ,2 Flexible Plug, 2 Point On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12) , Grounding Block , Multi-Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12) , Grounding Block , Multi-Level ,3 Points Red, 3 Points Blue
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12) , Grounding Block , Single Level ,1 Flexible Plug, 1 Point On Other Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12) , Grounding Block , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12) , Grounding Block , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Accessory Plug-in , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Accessory Plug-in , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Accessory Plug-in , Single Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,2 Flexible Plug, 1 Point On Other Side per Circuit...
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through & Grounding Block , Multi-Level ,7 Points - Single Ground Connection on Lowest Level
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Multi-Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Multi-Level ,2 Flexible Plug, 1 Point On Other Side per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Multi-Level ,2 Flexible Plug, 2 Point On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Multi-Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Multi-Level ,3 Points On One Side, 3 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Single Level ,1 Flexible Plug, 1 Point On Other Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Feed-Through , Single Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Knife Disconnect/Isolation Block , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Knife Disconnect/Isolation Block , Single Level ,1 Point On One Side, 2 Points On Other Side...
1492-P Push-in Terminal Blocks , 2.5 mm² (AWG 28 - AWG 12),20 A , Knife Disconnect/Isolation Block , Single Level ,2 Points On One Side, 2 Points On Other Side...
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10) , Grounding Block , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10) , Grounding Block , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10) , Grounding Block , Single Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),10 A , Fuse block with LED blown fuse indication (10...36V AC/DC) , Single Level ,1 Point On Each...
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),10 A , Fuse block with LED blown fuse indication (100...250V AC/DC) , Single Level ,1 Point On Each...
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),10 A , Fuse block with LED blown fuse indication (30...70V AC/DC) , Single Level ,1 Point On Each...
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),10 A , Fuse block with LED blown fuse indication (60...150V AC/DC) , Single Level ,1 Point On Each...
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),10 A , Fuse Block without LED blown fuse indication , Single Level ,1 Point On Each Side Per...
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),30 A , Feed-Through , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),30 A , Feed-Through , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 4 mm² (AWG 26 - AWG 10),30 A , Feed-Through , Single Level ,2 Points On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8) , Control Power Distribution Block , Starter Block ,1 Point Blue
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8) , Grounding Block , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8) , Grounding Block , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),36 A , Control Power Distribution Block , End Block ,1 Point Red, 1 Point Blue
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),36 A , Control Power Distribution Block , Starter Block ,1 Point Blue
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),36 A , Control Power Distribution Block , Starter Block ,1 Point Red, 1 Point Blue
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),36 A , Control Power Distribution Block , Starter Block ,1 Point Red
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),38 A , Feed-Through , Single Level ,1 Point On Each Side Per Circuit
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),38 A , Feed-Through , Single Level ,1 Point On One Side, 2 Points On Other Side
1492-P Push-in Terminal Blocks , 6 mm² ( AWG 22 - AWG 8),38 A , Feed-Through Distribution Block , Single Level ,1 Point On Each Side Per Circuit
1492-W IEC Terminal Block, Knife Disconnect Feed-Through, 6 mm (# 22 AWG - # 10 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, One-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Terminal connections on common side, Gray (Standard),
1492-W IEC Terminal Block, One-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), 3 Connection points, 2...
1492-W IEC Terminal Block, One-Circuit Fuse Block (5 x 20 mm Fuses, Type W), 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG -...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Black,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Blue,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Brown,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Green,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Orange,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Red,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, White,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Yellow,
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Black,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Blue,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Brown,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Gray...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Green,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Orange,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Red,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, White,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Yellow,...
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Ground Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, One-Circuit Mini Feed-Through Ground Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Black,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Blue,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Brown,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Gray (Standard),
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Green,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Orange,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Red,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, White,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 10 mm (# 22 AWG - # 8 AWG), Single-circuit terminal block, Yellow,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Black,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Blue,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Brown,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Gray (Standard),
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Green,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Orange,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Red,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, White,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 16 mm (# 14 AWG - # 4 AWG), Single-circuit terminal block, Yellow,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Black,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Blue,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Brown,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Gray (Standard),
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Green,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Orange,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Red,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, White,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 2.5 mm (# 24 AWG - # 12 AWG), Single-circuit terminal block, Yellow,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Black,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Blue,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Brown,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Gray...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Green,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Orange,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Red,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, White,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit terminal block, Yellow,...
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Black,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Blue,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Brown,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Gray (Standard),
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Green,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Orange,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Red,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, White,
1492-W IEC Terminal Block, Space-Saver Feed-Through Blocks, 6 mm (# 22 AWG - # 10 AWG), Single-circuit terminal block, Yellow,
1492-W IEC Terminal Block, Space-Saver Grounding Block, 10 mm (# 22 AWG - # 8 AWG), Single-circuit grounding terminal block, Green / Yellow Stripe (Standard),
1492-W IEC Terminal Block, Space-Saver Grounding Block, 16 mm (# 14 AWG - # 4 AWG), Single-circuit grounding terminal block, Green / Yellow Stripe (Standard),
1492-W IEC Terminal Block, Space-Saver Grounding Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Single-circuit grounding terminal block,...
1492-W IEC Terminal Block, Space-Saver Grounding Block, 6 mm (# 22 AWG - # 10 AWG), Single-circuit grounding terminal block, Green / Yellow Stripe (Standard),
1492-W IEC Terminal Block, Three-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Red LED for NPN devices (10...50V), Gray (Standard),
1492-W IEC Terminal Block, Three-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Red LED for PNP devices (10...50V), Gray (Standard),
1492-W IEC Terminal Block, Three-Circuit Feed-Through Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, Three-Circuit Sensor Block, 2.5 mm (# 24 AWG - # 12 AWG), Red LED for NPN devices (10...50V), Gray (Standard),
1492-W IEC Terminal Block, Three-Circuit Sensor Block, 2.5 mm (# 24 AWG - # 12 AWG), Red LED for PNP devices (10...50V), Gray (Standard),
1492-W IEC Terminal Block, Three-Circuit Sensor Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Blue,
1492-W IEC Terminal Block, Three-Circuit Sensor Block, 2.5 mm (# 24 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, Two-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), 4 Connection points, Gray...
1492-W IEC Terminal Block, Two-Circuit Feed-Through Block, 4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG), Standard Feedthrough, Gray (Standard),...
1492-W IEC Terminal Block, Two-Circuit Feed-Through Block, 6 mm (# 22 AWG - # 10 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Black,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Blue,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Brown,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Gray (Standard),
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Green,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Orange,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Red,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, White,
1492-W IEC Terminal Block, Two-Circuit Mini Feed-Through Block, 1.5 mm (# 22 AWG - # 16 AWG), Standard Feedthrough, Yellow,
1746 SLC System, Replacement Terminal Block (Green)
1746 SLC System, Replacement Terminal Block (Orange)
1746 SLC System, Replacement Terminal Block (Red)
1746 SLC System, Replacement Trmnl. Block (Blue) Used w/DC I/O Mod
20 Pin Spring Clamp Block With Standard Housing
20 Position NEMA Screw Clamp Block
20-Pin High Density Mechanical Relay Digital IFM w/field Removable Terminal Block, 24V DC, 16 Relays , , , Mechanical High Density Digital Relay Interface Module w/ Removable Terminal Block
20-Pin High Density Mechanical Relay Digital IFM, 24V DC, 16 Relays , , , Mechanical High Density Digital Relay Interface Module
20-Pin High Density Solid-State Relay Digital IFM w/field Removable Terminal Block, 24V DC, 16 Relays , , , Solid-State High Density Digital Relay Interface Module w/ Removable Terminal Block
20-Pin High Density Solid-State Relay Digital IFM, 24V DC, 16 Relays , , , Solid-State High Density Digital Relay Interface Module
20-Pin Relay Master Digital IFM, 120V AC, 16 Relays , , , Relay Interface Module
20-Pin Relay Master Digital IFM, 120V AC, 16 Relays with Fusing , , , Relay Interface Module
20-Pin Relay Master Digital IFM, 120V AC, 8 Relays , , , Relay Interface Module
20-Pin Relay Master Digital IFM, 24V DC, 16 Relays , , , Relay Interface Module
20-Pin Relay Master Digital IFM, 24V DC, 16 Relays with Fusing , , , Relay Interface Module
20-Pin Relay Master Digital IFM, 24V DC, 8 Relays , , , Relay Interface Module
2711 PanelView Standard Terminal Accessories, DC Power Terminal Block Replacements
36 Pin Screw Clamp Block With Standard Housing
36 Pin Spring Clamp Block With Standard Housing
40-Pin High Density Mechanical Relay Digital IFM w/field Removable Terminal Block, 24V DC, 32 Relays , , , Mechanical High Density Digital Relay Interface Module w/ Removable Terminal Block
40-Pin High Density Mechanical Relay Digital IFM, 24V DC, 32 Relays , , , Mechanical High Density Digital Relay Interface Module
40-Pin High Density Solid-State Relay Digital IFM w/field Removable Terminal Block, 24V DC, 32 Relays , , , Solid-State High Density Digital Relay Interface Module w/ Removable Terminal Block
40-Pin High Density Solid-State Relay Digital IFM, 24V DC, 32 Relays , , , Solid-State High Density Digital Relay Interface Module
40-Pin Relay Master Digital IFM, 24V DC, 16 Relays , , , Relay Interface Module
40-Pin Relay Master Digital IFM, 24V DC, 16 Relays with Fusing , , , Relay Interface Module
40-Pin Relay Master Digital IFM, 24V DC, 8 Relays , , , Relay Interface Module
Analog IFM w/field Removable Terminal Block, (RTB) 15-Pin cable header, Feed-through 4-chnl inpt, outpt or 2in/2out combo w/3 terms/chnl , , , Analog Interface Module w/ Removable Terminal Block
Analog IFM w/field Removable Terminal Block, (RTB) 25-Pin cable header, Feed-through 6-channel isolated w/3 to 4 terminals/chnl , , , Analog Interface Module w/ Removable Terminal Block
Analog IFM w/field Removable Terminal Block, (RTB) 25-Pin cable header, Feed-through 8-channel input or output w/3 terminals/chnl , , , Analog Interface Module w/ Removable Terminal Block
Analog IFM w/field Removable Terminal Block, (RTB) 25-Pin cable header, Feed-through 8-channel Isolated input or output w/3 terminals/chnl , , , Analog Interface Module w/ Removable Terminal Block
Analog IFM w/field Removable Terminal Block, (RTB) 25-Pin cable header, Feed-through 8-channel Thermocouple input or output w/3 terminals/chnl , , , Analog Interface Module w/ Removable Terminal Block
ClearMultiPrint, Terminal Block Printer Ribbon, For Terminal Block Marker Tags, Black
ClearMultiPrint, Terminal Block, Cable and Wire Marking Device, Thermal Transfer Printing Technology, 100-240VAC, Includes initial ribbon, power cord, USB cable, and Software/Installatio n documentation (DVD)
DC Power Terminal Block with 2-pin Connector for PanelView Plus 700-1500 and PanelView Plus CE, Series E and Later Logic Module
DC Power Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB ) 40-Pin cable header, Fused, Indiv. isolated w/120Vac/dc BF LED & 4 terminals/input , , , Digital Interface Module w/ Removable Terminal Block...
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Feed-through Std. Reduced Height terminals, 264Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Feed-through Std. terminals, 264Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Feed-through Std. terminals, Narrow, 132Vac/dc Max. , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Feed-through w/Extra terminals, 264Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Fused w/extra terminals & 120Vac/dc BF LED indicators , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Fused w/extra terminals & 120Vac/dc BF LED indicators for inputs , , , Digital Interface Module w/ Removable Terminal Block...
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Fused w/Extra terminals & 24Vac/dc BF LED indicators , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20-Pin cable header, Fused w/Extra terminals for outputs, 120Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 20_Pin cable header, Fused, w/extra terminals & 24Vac/dc BF LED for inputs , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, 24Vac/dc Diagnostic LEDs w/extra terminals for inputs , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Feed-through Std. terminals Reduced Height, 132Vac/dc Max. , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Feed-through Std. terminals, 132Vac/dc Max. , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Feed-through w/Extra terminals Reduced Height, 132Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Feed-through w/Extra terminals, 132Vac/dc , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Fused w/extra terminals and 24Vac/dc BF indicators for outputs , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Fused, Indiv. isolated w/120Vac/dc BF LED & 4 terminals/input , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) 40-Pin cable header, Std. terminals, with 24Vac/dc Diagnostic LEDs , , , Digital Interface Module w/ Removable Terminal Block
Digital IFM w/field Removable Terminal Block, (RTB) Fused, Indiv. isolated w/extra terminals & 120Vac/dc BF indicators , , , Digital Interface Module w/ Removable Terminal Block
Digital Relay Expander IFM w/field Removable Terminal Block, (RTB) w/eight 24Vdc relays & coil side diagnostic LEDs
Extended Depth Terminal Block Housing
PF527 Removal Control Terminal Block
Replacement 10 Pin NEMA Terminal Block (1 Per Kit)
Replacement 18 Pin NEMA Terminal Block (1 Per Kit)
Spring Clamp Terminal Block,One-Circuit Fuse Block (1/4 x 1 1/4 Fuses),4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Neon indicator,Black...
Spring Clamp Terminal Block,One-Circuit Fuse Block (1/4 x 1 1/4 Fuses),4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Red LED...
Spring Clamp Terminal Block,One-Circuit Fuse Block (1/4 x 1 1/4 Fuses),4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Standard Feedthrough,Black...
Spring Clamp Terminal Block,One-Circuit Fuse Block (5 x 20 mm Fuses),4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Neon indicator,Black...
Spring Clamp Terminal Block,One-Circuit Fuse Block (5 x 20 mm Fuses),4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Red LED...
Spring Clamp Terminal Block,One-Circuit Fuse Block (5 x 20 mm Fuses),4 mm (# 22 AWG - # 10 AWG) or 2.5 mm (# 22 AWG - # 12 AWG),Standard Feedthrough,Black...
Terminal Block Housing, ControlLogix controller, Extended Depth, Red
Terminal Block, ControlLogix controller, 20 Pin, screw, with Low Profile Housing, Red
Terminal Block, ControlLogix controller, 20 Pin, Spring-Clamp, with Low Profile Housing, Red
Terminal Block, ControlLogix controller, 36 Pin, screw, with Low Profile Housing, Red
Terminal Block, ControlLogix controller, 36 Pin, Spring-Clamp, with Low Profile Housing, Red

<< Prev Next >>