SKS -- SIDE KNOB SLIDE SWITCH
Trigon Components, Inc.
Side Knob Slide Switch
SKS
Description
SERIES
SKS
DESCRIPTION
Side Knob Slide Switch
RATING
0.3A, 30VDC
WITHSTAND VOLTAGE
100V to 500AC
WORKING TEMPERATURE
-10°C to +80 Deg C
PACKAGE
TH
Description
SERIES
SKS
DESCRIPTION
Side Knob Slide Switch
RATING
0.3A, 30VDC
WITHSTAND VOLTAGE
100V to 500AC
WORKING TEMPERATURE
-10°C to +80 Deg C
PACKAGE
TH
Datasheet
Suppliers
Side Knob Slide Switch
SKS
SERIES
SKS
DESCRIPTION
Side Knob Slide Switch
RATING
0.3A, 30VDC
WITHSTAND VOLTAGE
100V to 500AC
WORKING TEMPERATURE
-10°C to +80 Deg C
PACKAGE
TH
|
| SERIES | SKS |
| DESCRIPTION | Side Knob Slide Switch |
| RATING | 0.3A, 30VDC |
| WITHSTAND VOLTAGE | 100V to 500AC |
| WORKING TEMPERATURE | -10°C to +80 Deg C |
| PACKAGE | TH |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Slide Switches |
|
Product Number
|
SKS |
|
Product Name
|
Side Knob Slide Switch |
|
Actuator Type
|
Raised Handle
|
|
Terminal Type
|
Feed-Through Style
|
|
Operating Temp
|
14 to 176 F (-10 to 80 C)
|
|
Maintained Switch Function
|
Maintained
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SP3T, SP4T, DP3T, DP4T, 4P3T
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Flush Handle; Raised Handle
Features
Dustproof
Operating Temp
-67 to 185 F (-55 to 85 C)
View Details
Operating Temp
185 F (85 C)
Pole & Throw Specifications
Double Pole, Double Throw (DPDT)
Current Rating
5 to 10 amps
View Details
Operating Temp
-40 to 176 F (-40 to 80 C)
Maintained Switch Function
ON / ON (Low / High)
Momentary Switch Function
Other Momentary Contact; On-On-On
View Details
Terminal Type
Through hole
Pole & Throw Specifications
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material
Plastic
View Details