Carling Technologies, Inc. Datasheets for Rocker Switches

Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 28
Product Name Notes
The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice...
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from...
The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due...
The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence from a single lamp. These single pole switches are designed with a standard nylon snap-in bracket and...
The LTA-Series Mini Tippette rocker switches are illuminated single pole, double insulated snap-in switches. These AC rated switches are also suitable for low voltage DC applications. These switches are offered...

<< Prev Next >>