Carling Technologies, Inc. Switch, Rocker, Spst, 15A, 250V, Red; Switch Operation Carling Technologies LTA201-TR-B

Description
SWITCH, ROCKER, SPST, 15A, 250V, RED; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LTA Series; Contact Voltage VAC:125V RoHS Compliant: Yes
Description
SWITCH, ROCKER, SPST, 15A, 250V, RED; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LTA Series; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Rocker, SPST, 15A, 250V, Red from Carling Technologies is designed for panel mounting and features a single pole, single throw (SPST) configuration. It operates with an Off-None-On switch action and is rated for 15A at 250VAC and 10A at 250VAC. The switch has a mechanical and electrical life of 100,000 cycles, ensuring durability in various applications. It operates effectively within a temperature range of 32¬8F to 185¬8F (0¬8C to 85¬8C). The switch is part of the LTA series, known for its versatility and traditional styling, making it suitable for markets such as appliance, HVAC, and transportation. The product is RoHS compliant and includes integrated wire leads for easy installation.

Datasheet Summary
Powered by GS/AI

The Switch, Rocker, SPST, 15A, 250V, Red from Carling Technologies is designed for panel mounting and features a single pole, single throw (SPST) configuration. It operates with an Off-None-On switch action and is rated for 15A at 250VAC and 10A at 250VAC. The switch has a mechanical and electrical life of 100,000 cycles, ensuring durability in various applications. It operates effectively within a temperature range of 32¬8F to 185¬8F (0¬8C to 85¬8C). The switch is part of the LTA series, known for its versatility and traditional styling, making it suitable for markets such as appliance, HVAC, and transportation. The product is RoHS compliant and includes integrated wire leads for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 15A, 250V, Red; Switch Operation Carling Technologies - 94F7064 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 250V, Red; Switch Operation Carling Technologies
94F7064
Switch, Rocker, Spst, 15A, 250V, Red; Switch Operation Carling Technologies 94F7064
SWITCH, ROCKER, SPST, 15A, 250V, RED; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LTA Series; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 250V, RED; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LTA Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 94F7064
Product Name Switch, Rocker, Spst, 15A, 250V, Red; Switch Operation Carling Technologies
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 9132724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Process Sealed Ultra-Miniature Rocker - G19KP-YA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers