LTA-SERIES SINGLE POLE LIGHTED ROCKER SWITCH ROHS COMPLIANT: YES
SWITCH ROCKER SPST 15A 125V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 09H2148 | LTA211-TR-W/125N |
| Product Name | Lta-Series Single Pole Lighted Rocker Switch Rohs Compliant Carling Technologies | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Standard V) - Illuminated |
| Standards / Compliances | RoHS | CSA Certified; UL Listed |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |