Carling Technologies, Inc. Sealed Rocker Switch L Series

Description
The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series rocker switch fits into industry standard mounting holes of 1/734' x .867 & and 44.0mm x 22.0mm. Twelve terminals offer an extensive range of switch and lamp circuit options, including LED or incandescent illumination. An optional plug-in terminal connector enables pre-wiring of wire harness. The L-Series switches, with sealed front panel components, are IP67 certified, and able to withstand temperatures from -40C to +85C. These switches are vibration, shock, thermoshock, moisture and salt spray resistant.
Datasheet
Description
The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series rocker switch fits into industry standard mounting holes of 1/734' x .867 & and 44.0mm x 22.0mm. Twelve terminals offer an extensive range of switch and lamp circuit options, including LED or incandescent illumination. An optional plug-in terminal connector enables pre-wiring of wire harness. The L-Series switches, with sealed front panel components, are IP67 certified, and able to withstand temperatures from -40C to +85C. These switches are vibration, shock, thermoshock, moisture and salt spray resistant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Rocker Switch - L Series - Carling Technologies, Inc.
Plainville, CT, USA
Sealed Rocker Switch
L Series
Sealed Rocker Switch L Series
The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series rocker switch fits into industry standard mounting holes of 1/734' x .867 & and 44.0mm x 22.0mm. Twelve terminals offer an extensive range of switch and lamp circuit options, including LED or incandescent illumination. An optional plug-in terminal connector enables pre-wiring of wire harness. The L-Series switches, with sealed front panel components, are IP67 certified, and able to withstand temperatures from -40C to +85C. These switches are vibration, shock, thermoshock, moisture and salt spray resistant.

The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned, the L-Series rocker switch fits into industry standard mounting holes of 1/734' x .867 & and 44.0mm x 22.0mm. Twelve terminals offer an extensive range of switch and lamp circuit options, including LED or incandescent illumination. An optional plug-in terminal connector enables pre-wiring of wire harness. The L-Series switches, with sealed front panel components, are IP67 certified, and able to withstand temperatures from -40C to +85C. These switches are vibration, shock, thermoshock, moisture and salt spray resistant.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number L Series
Product Name Sealed Rocker Switch
Rocker Actuator Rocker (optional feature); Paddle (optional feature)
Switch Function Momentary
Momentary Contact Switch Function Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Single Pole, Double Throw (optional feature); Double Pole, Single Throw (optional feature); Double Pole, Double Throw (optional feature)
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1283 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details