SWITCH ROCKER
LS158102BLBL/012 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | LS1581-02-BL-BL/012 | 10J5302 |
| Product Name | Switches - Rocker Switches | Ls158102Blbl/012 Rohs Compliant Carling Technologies |
| Rocker Actuator | Concave (Curved) - Illuminated | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |