Carling Technologies, Inc. Switch, Rocker, Spst, 12A, 250V, Red; Switch Operation Carling Technologies LRRB12-2B-KN

Description
SWITCH, ROCKER, SPST, 12A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LRR Series; Contact Current AC Max:12A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 12A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LRR Series; Contact Current AC Max:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 12A, 250V, Red; Switch Operation Carling Technologies - 07P6469 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Red; Switch Operation Carling Technologies
07P6469
Switch, Rocker, Spst, 12A, 250V, Red; Switch Operation Carling Technologies 07P6469
SWITCH, ROCKER, SPST, 12A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LRR Series; Contact Current AC Max:12A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LRR Series; Contact Current AC Max:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 07P6469
Product Name Switch, Rocker, Spst, 12A, 250V, Red; Switch Operation Carling Technologies
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1-1437596-9 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Double Pole, Double Throw
View Details