LS Series Rocker Switch
Base color black
Lamp voltage 125 V The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence, from a single lamp.
Allied Electronics, Inc.
Done
Description
LS Series Rocker Switch
Base color black
Lamp voltage 125 V The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence, from a single lamp.
LS Series Rocker Switch
Base color black
Lamp voltage 125 V The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence, from a single lamp.
LS Series Rocker Switch
Base color black
Lamp voltage 125 V
The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence, from a single lamp.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Rocker Switches
Product Number
70131697
Product Name
Switch, CURVETTE, Illuminated Rocker, OFF-NONE-ON
Momentary Contact Switch Function
Off-None-On
Pole & Throw Specifications
Single Pole, Single Throw
Terminal Type
Quick Connect / Blade
Standards / Compliances
CSA Certified; UL Listed
Features
Illuminated
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems