Rocker Switch SPST 10A (DC) Panel Mount, Snap-In
LS Series Rocker Switch
SWITCH ROCKER SPST 10A 30V
SWITCH, ROCKER, SPST, 16A, RED; Switch Operation:On-None-Of
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-1281-ND | 70131701 | LRA511-RS-B/012V | 20C2512 |
| Product Name | Rocker Switches | Switch; Rocker; 10 A; 30 V; Off-None-On; 100,000 Cycles; 100,000 Cycles; Hole | Switches - Rocker Switches | Switch, Rocker, Spst, 16A, Red; Switch Operation Carling Technologies |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed | CSA Certified; UL Listed | RoHS |