SWITCH ROCKER
LTA211TRB/125N ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | LTA211-TR-B/125N | 88F2512 |
| Product Name | Switches - Rocker Switches | Lta211Trb/125N Rohs Compliant Carling Technologies |
| Rocker Actuator | Concave (Standard V) - Illuminated | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |