Carling Technologies, Inc. Rocker Switches LRA211-CA-B/125N

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-LRA211-CA-B/125N-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switch

Rocker Switch

Buy Now Datasheet
Switch, Rocker, Spst, 16A, 250V, Amber; Switch Operation Carling Technologies - 73K0998 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Amber; Switch Operation Carling Technologies
73K0998
Switch, Rocker, Spst, 16A, 250V, Amber; Switch Operation Carling Technologies 73K0998
SWITCH, ROCKER, SPST, 16A, 250V, AMBER; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:LRA Series; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, AMBER; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:LRA Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
LRA211-CA-B/125N
Switches - Rocker Switches LRA211-CA-B/125N
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-LRA211-CA-B/125N-ND 73K0998 LRA211-CA-B/125N
Product Name Rocker Switches Switch, Rocker, Spst, 16A, 250V, Amber; Switch Operation Carling Technologies Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details