Carling Technologies, Inc. Rocker Switches LRA211-CR-B/125N

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-LRA211-CR-B/125N-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switch

Rocker Switch

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
LRA211-CR-B/125N
Switches - Rocker Switches LRA211-CR-B/125N
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Carling Technologies - 73K0999 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Carling Technologies
73K0999
Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Carling Technologies 73K0999
SWITCH, ROCKER, SPST, 16A, 250V, RED; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, RED; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:LRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-LRA211-CR-B/125N-ND LRA211-CR-B/125N 73K0999
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade - 1004S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
A8L Miniature Rocker Switch - A8L-21-14N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details