Carling Technologies, Inc. Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Carling Technologies' new Contura VI sealed rocker switches offer the perfect complement to the already popular Contura line of sealed V-Series rocker switches. Used in a row, they create an... | |
| J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches,... | |
| The 651/652 Series rocker switches are the newest and most compact member of the Carling Technologies miniature line of switches. These switches are ideal for applications with back panel size... | |
| The V-Series Contura II & III snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable... | |
| The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable... | |
| The V-Series Contura X, XI & XII snap-in rocker/paddle switches offer countless unique options including choices for ratings, circuits, colors, illuminations and and symbols. These single or double pole switches... | |
| V-Series Contura snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and legends. These single or double pole switches feature removable actuators in a choice... |
| << Prev | Next >> |