Carling Technologies, Inc. Electronic Dimmer Control Rocker Switch LD Series

Description
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet design allows for programming of illumination intensity variation speed. It provides intuitive operator recognition and avoids inadvertent actuation. The LD-Series robust envelope protects critical internal components and minimizes electrical connections and the need for extra wires. Adjustable safety features include a "watch-dog timer" that prevents device lock-up, and a memory device that recalls dimmer position after power interruptions. The LD-Series dimmer controls snap-in and offer choices in ratings, dimming rates, colors, actuator styles & illumination colors, and laser-etched legends. This series has an operating temperature of -40C to +85C. It exceeds SAE J1113 and SAE 1445 EMI standards and mechanical endurance of 100,000 actuations.
Datasheet
Description
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet design allows for programming of illumination intensity variation speed. It provides intuitive operator recognition and avoids inadvertent actuation. The LD-Series robust envelope protects critical internal components and minimizes electrical connections and the need for extra wires. Adjustable safety features include a "watch-dog timer" that prevents device lock-up, and a memory device that recalls dimmer position after power interruptions. The LD-Series dimmer controls snap-in and offer choices in ratings, dimming rates, colors, actuator styles & illumination colors, and laser-etched legends. This series has an operating temperature of -40C to +85C. It exceeds SAE J1113 and SAE 1445 EMI standards and mechanical endurance of 100,000 actuations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Dimmer Control Rocker Switch - LD Series - Carling Technologies, Inc.
Plainville, CT, USA
Electronic Dimmer Control Rocker Switch
LD Series
Electronic Dimmer Control Rocker Switch LD Series
The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet design allows for programming of illumination intensity variation speed. It provides intuitive operator recognition and avoids inadvertent actuation. The LD-Series robust envelope protects critical internal components and minimizes electrical connections and the need for extra wires. Adjustable safety features include a "watch-dog timer" that prevents device lock-up, and a memory device that recalls dimmer position after power interruptions. The LD-Series dimmer controls snap-in and offer choices in ratings, dimming rates, colors, actuator styles & illumination colors, and laser-etched legends. This series has an operating temperature of -40C to +85C. It exceeds SAE J1113 and SAE 1445 EMI standards and mechanical endurance of 100,000 actuations.

The LD-Series Dimmer Control represents a dynamic breakthrough in dashboard technology. This series offers fully programmable circuitry that can control minimum and maximum illumination levels, the number of steps from total dim to full bright, and adjust illumination levels. The momentary ratchet design allows for programming of illumination intensity variation speed. It provides intuitive operator recognition and avoids inadvertent actuation. The LD-Series robust envelope protects critical internal components and minimizes electrical connections and the need for extra wires. Adjustable safety features include a "watch-dog timer" that prevents device lock-up, and a memory device that recalls dimmer position after power interruptions. The LD-Series dimmer controls snap-in and offer choices in ratings, dimming rates, colors, actuator styles & illumination colors, and laser-etched legends. This series has an operating temperature of -40C to +85C. It exceeds SAE J1113 and SAE 1445 EMI standards and mechanical endurance of 100,000 actuations.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number LD Series
Product Name Electronic Dimmer Control Rocker Switch
Rocker Actuator Rocker (optional feature); Paddle (optional feature)
Switch Function Momentary
Momentary Contact Switch Function Momentary ON; Three Position Momentary (Center NEUTRAL); Programmable Dimmer
Pole & Throw Specifications Single Pole, Single Throw; Dimmer Switch
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Rocker Switches - 1748353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details