Carling Technologies, Inc. Miniature Rocker Switch : Super Curvette LRGSC Series

Description
The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are offered in a single throw maintained circuit. They come in a variety of rocker styles and colors, lamp voltages, terminations, and legend options. They have a rated life of 50M cycles @ rated load.
Datasheet
Description
The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are offered in a single throw maintained circuit. They come in a variety of rocker styles and colors, lamp voltages, terminations, and legend options. They have a rated life of 50M cycles @ rated load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Rocker Switch : Super Curvette - LRGSC Series - Carling Technologies, Inc.
Plainville, CT, USA
Miniature Rocker Switch : Super Curvette
LRGSC Series
Miniature Rocker Switch : Super Curvette LRGSC Series
The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are offered in a single throw maintained circuit. They come in a variety of rocker styles and colors, lamp voltages, terminations, and legend options. They have a rated life of 50M cycles @ rated load.

The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of standard panel cutouts. These switches are offered in a single throw maintained circuit. They come in a variety of rocker styles and colors, lamp voltages, terminations, and legend options. They have a rated life of 50M cycles @ rated load.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number LRGSC Series
Product Name Miniature Rocker Switch : Super Curvette
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Single Throw (optional feature); Double Pole, Double Throw (optional feature)
Terminal Type Wire Leads (optional feature); Solder Terminals (optional feature); Quick Connect / Blade (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 1571986-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
View Details
4 suppliers
A8GS Remote Reset Rocker Switch - A8GS-C1280V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details