Carling Technologies, Inc. Switch, Rocker, Round, Illuminated, On-None-Off, Amber, 125V Neon, 10 Amps LRRB12-1B-JN

Description
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.
Datasheet
Description
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Round, Illuminated, On-None-Off, Amber, 125V Neon, 10 Amps - 70131779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Round, Illuminated, On-None-Off, Amber, 125V Neon, 10 Amps
70131779
Switch, Rocker, Round, Illuminated, On-None-Off, Amber, 125V Neon, 10 Amps 70131779
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.

RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.

Supplier's Site
Switch, Rocker, Spst, 12A, 250V, Amber; Switch Operation Carling Technologies - 07P6466 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Amber; Switch Operation Carling Technologies
07P6466
Switch, Rocker, Spst, 12A, 250V, Amber; Switch Operation Carling Technologies 07P6466
SWITCH, ROCKER, SPST, 12A, 250V, AMBER; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:LRR Series; Contact Current AC Max:12A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, AMBER; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:LRR Series; Contact Current AC Max:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 70131779 07P6466
Product Name Switch, Rocker, Round, Illuminated, On-None-Off, Amber, 125V Neon, 10 Amps Switch, Rocker, Spst, 12A, 250V, Amber; Switch Operation Carling Technologies
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw; SPST
Standards / Compliances UL Listed RoHS
Current Rating 10 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Decorative Switch, Commercial Grade - 1014 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 450-1985-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1383 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details