Carling Technologies, Inc. Switches - Rocker Switches LRA511-CA-B/024V

Description
SWITCH ROCKER
Datasheet
Description
SWITCH ROCKER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches LRA511-CA-B/024V
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch; Switch Operation Carling Technologies - 20M4954 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Switch Operation Carling Technologies
20M4954
Switch; Switch Operation Carling Technologies 20M4954
SWITCH; Switch Operation:Off-None-O n; Contact Configuration:SPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:LRA Series; Contact Current AC Max:-; Contact Voltage VAC:- RoHS Compliant: Yes

SWITCH; Switch Operation:Off-None-On; Contact Configuration:SPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:LRA Series; Contact Current AC Max:-; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number LRA511-CA-B/024V 20M4954
Product Name Switches - Rocker Switches Switch; Switch Operation Carling Technologies
Rocker Actuator Concave (Curved) - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details