Carling Technologies, Inc. Switch, Rocker, Spdt, 16A, Blue; Switch Operation Carling Technologies LRA511-CB-B/012V

Description
SWITCH, ROCKER, SPDT, 16A, BLUE; Switch Operation:Off-None-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Blue; Product Range:LRA Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 16A, BLUE; Switch Operation:Off-None-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Blue; Product Range:LRA Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 16A, Blue; Switch Operation Carling Technologies - 39M6006 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 16A, Blue; Switch Operation Carling Technologies
39M6006
Switch, Rocker, Spdt, 16A, Blue; Switch Operation Carling Technologies 39M6006
SWITCH, ROCKER, SPDT, 16A, BLUE; Switch Operation:Off-None-O n; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Blue; Product Range:LRA Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 16A, BLUE; Switch Operation:Off-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Blue; Product Range:LRA Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 39M6006
Product Name Switch, Rocker, Spdt, 16A, Blue; Switch Operation Carling Technologies
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details