Carling Technologies, Inc. Switch, Rocker, Curvette, Snap-In, SPST, On-None-Off, Lighted, Red LRA911-RS-B/125

Description
Curvette LRA-Series Single Pole Lighted Rocker & Paddle Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique Visi-Rocker two-color molded curved rocker for low cost “ON” indication. Since its introduction, the Curvette switch has become the barometer for versatility and performance in the miniature switch market. This lighted version features the very same self cleaning contacts, International approvals, along with a wide variety of
Description
Curvette LRA-Series Single Pole Lighted Rocker & Paddle Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique Visi-Rocker two-color molded curved rocker for low cost “ON” indication. Since its introduction, the Curvette switch has become the barometer for versatility and performance in the miniature switch market. This lighted version features the very same self cleaning contacts, International approvals, along with a wide variety of

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Curvette, Snap-In, SPST, On-None-Off, Lighted, Red - 70131593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Curvette, Snap-In, SPST, On-None-Off, Lighted, Red
70131593
Switch, Rocker, Curvette, Snap-In, SPST, On-None-Off, Lighted, Red 70131593
Curvette LRA-Series Single Pole Lighted Rocker & Paddle Switches Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique Visi-Rocker two-color molded curved rocker for low cost “ON” indication. Since its introduction, the Curvette switch has become the barometer for versatility and performance in the miniature switch market. This lighted version features the very same self cleaning contacts, International approvals, along with a wide variety of

Curvette LRA-Series Single Pole Lighted Rocker & Paddle Switches
Slow-make and break action. 0.250 quick connect terminals. Contact System Rating: 16 A, 125 VAC; 10 A, 250 VAC; 10(4) A, 250 VAC. UL recognized and CSA and VDE certified. Rated life 50 M cycles at rated load. Also features our unique Visi-Rocker two-color molded curved rocker for low cost “ON” indication.
Since its introduction, the Curvette switch has become the barometer for versatility and performance in the miniature switch market. This lighted version features the very same self cleaning contacts, International approvals, along with a wide variety of

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70131593
Product Name Switch, Rocker, Curvette, Snap-In, SPST, On-None-Off, Lighted, Red
Momentary Contact Switch Function Off-None-On
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Features Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
A8L Miniature Rocker Switch - A8L-11-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details