Hubbell Incorporated Outlet Strip T1254SI6

Description
SURGE PROTECTED TYPE 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE IVORY COLOR UL APPROVAL HIGH IMPACT POLYCARBONATE BODY MATERIAL 6 FT 12/3 SJO CORD TYPE NEMA 5-15, STRAIGHT BLADE QUADPLEX RECEPTACLE OUTLET TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING QUADPLEX[R] BRAND INCLUDES NYLON PLUG
Datasheet
Description
SURGE PROTECTED TYPE 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE IVORY COLOR UL APPROVAL HIGH IMPACT POLYCARBONATE BODY MATERIAL 6 FT 12/3 SJO CORD TYPE NEMA 5-15, STRAIGHT BLADE QUADPLEX RECEPTACLE OUTLET TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING QUADPLEX[R] BRAND INCLUDES NYLON PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - T1254SI6 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
T1254SI6
Outlet Strip T1254SI6
SURGE PROTECTED TYPE 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE IVORY COLOR UL APPROVAL HIGH IMPACT POLYCARBONATE BODY MATERIAL 6 FT 12/3 SJO CORD TYPE NEMA 5-15, STRAIGHT BLADE QUADPLEX RECEPTACLE OUTLET TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING QUADPLEX[R] BRAND INCLUDES NYLON PLUG
  • SURGE PROTECTED TYPE
  • 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE
  • IVORY COLOR
  • UL APPROVAL
  • HIGH IMPACT POLYCARBONATE BODY MATERIAL
  • 6 FT 12/3 SJO CORD TYPE
  • NEMA 5-15, STRAIGHT BLADE QUADPLEX RECEPTACLE OUTLET TYPE
  • 4 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • 1 SURGE PROTECTED
  • 80 J SURGE RATING
  • QUADPLEX[R] BRAND
  • INCLUDES NYLON PLUG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number T1254SI6
Product Name Outlet Strip
Voltage 115V
Number of Outlets 4
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T5D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details