Hubbell Incorporated Outlet Strip PR10420

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR10420 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR10420
Outlet Strip PR10420
CIRCUIT BREAKER PROTECTED TYPE BLACK COLOR TELECOMMUNICATION EQUIPMENT APPLICATION POWDER COATED COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 720 J SURGE RATING PLUG TYPE NEMA 5-15P CABLE LENGTH 10 FT POSITION VERTICAL INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • POWDER COATED COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 10 OUTLET(S)
  • 120 V 20 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 720 J SURGE RATING
  • PLUG TYPE NEMA 5-15P
  • CABLE LENGTH 10 FT
  • POSITION VERTICAL
  • INCLUDES (1) STRIP, (1) KIT MOUNTING HARDWARE, (1)UNIVERSAL MOUNTING BRACKETS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR10420
Product Name Outlet Strip
Voltage 115V
Number of Outlets 10
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685500 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type e - french
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details