Hubbell Incorporated Outlet Strip PR10720

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 320 (C-20) PR MODEL
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 320 (C-20) PR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR10720 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR10720
Outlet Strip PR10720
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 10 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 320 (C-20) PR MODEL
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK POWDER COATED COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • IEC 320-C13 RECEPTACLE OUTLET TYPE
  • 10 OUTLET(S)
  • 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING
  • 0 SURGE PROTECTED
  • 720 J SURGE RATING
  • HUBBELL[R] BRAND
  • PLUG TYPE IEC 320 (C-20)
  • PR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR10720
Product Name Outlet Strip
Voltage 115V
Number of Outlets 10
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685500 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1586T10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details