Hubbell Incorporated Outlet Strip ST115

Description
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 15 FT 14/3 SJT CORD TYPE NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 140 J SURGE RATING CIRCUIT WATCH[T], BRYANT[R] BRAND INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
Datasheet
Description
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 15 FT 14/3 SJT CORD TYPE NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 140 J SURGE RATING CIRCUIT WATCH[T], BRYANT[R] BRAND INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - ST115 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
ST115
Outlet Strip ST115
NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE IVORY COLOR UL, CSA APPROVAL ALUMINUM BODY MATERIAL 15 FT 14/3 SJT CORD TYPE NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 140 J SURGE RATING CIRCUIT WATCH[T], BRYANT[R] BRAND INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
  • NOISE AND SURGE PROTECTED, ILLUMINATED SWITCHED TYPE
  • 13 INCH L X 2.08 INCH W X 1.96 INCH D SIZE
  • IVORY COLOR
  • UL, CSA APPROVAL
  • ALUMINUM BODY MATERIAL
  • 15 FT 14/3 SJT CORD TYPE
  • NEMA 5-15, STRAIGHT BLADE RECEPTACLE OUTLET TYPE
  • 6 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • 1 SURGE PROTECTED
  • 140 J SURGE RATING
  • CIRCUIT WATCH[T], BRYANT[R] BRAND
  • INCLUDES CIRCUIT BREAKER, NYLON PLUG, ON/OFF SWITCH, SURGE INDICATOR LIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number ST115
Product Name Outlet Strip
Voltage 115V
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H10B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685425 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type f - german schuko
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details