Hubbell Incorporated Outlet Strip PR20820I

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 320 C20 PR MODEL
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 320 C20 PR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR20820I - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR20820I
Outlet Strip PR20820I
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320-C13 RECEPTACLE OUTLET TYPE 20 OUTLET(S) 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE IEC 320 C20 PR MODEL
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK POWDER COATED COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • IEC 320-C13 RECEPTACLE OUTLET TYPE
  • 20 OUTLET(S)
  • 120 V 20 AMPERE, 250 V 16 AMPERE ELECTRICAL RATING
  • 0 SURGE PROTECTED
  • 720 J SURGE RATING
  • HUBBELL[R] BRAND
  • PLUG TYPE IEC 320 C20
  • PR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR20820I
Product Name Outlet Strip
Voltage 115V
Number of Outlets 20
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - T1254SI15A - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 4
Current 15.0 amps
View Details