Hubbell Incorporated Outlet Strip PR24

Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320C-13 RECEPTACLE OUTLET TYPE 24 OUTLET(S) 250 V 24/30 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA L6-30P PR MODEL
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320C-13 RECEPTACLE OUTLET TYPE 24 OUTLET(S) 250 V 24/30 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA L6-30P PR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PR24 - Hubbell Incorporated
Orange, CT, USA
Outlet Strip
PR24
Outlet Strip PR24
CIRCUIT BREAKER PROTECTED TYPE BLACK POWDER COATED COLOR TELECOMMUNICATION EQUIPMENT APPLICATION COLD ROLLED STEEL BODY MATERIAL 10 FT CORD TYPE IEC 320C-13 RECEPTACLE OUTLET TYPE 24 OUTLET(S) 250 V 24/30 AMPERE ELECTRICAL RATING 0 SURGE PROTECTED 720 J SURGE RATING HUBBELL[R] BRAND PLUG TYPE NEMA L6-30P PR MODEL
  • CIRCUIT BREAKER PROTECTED TYPE
  • BLACK POWDER COATED COLOR
  • TELECOMMUNICATION EQUIPMENT APPLICATION
  • COLD ROLLED STEEL BODY MATERIAL
  • 10 FT CORD TYPE
  • IEC 320C-13 RECEPTACLE OUTLET TYPE
  • 24 OUTLET(S)
  • 250 V 24/30 AMPERE ELECTRICAL RATING
  • 0 SURGE PROTECTED
  • 720 J SURGE RATING
  • HUBBELL[R] BRAND
  • PLUG TYPE NEMA L6-30P
  • PR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Strips
Product Number PR24
Product Name Outlet Strip
Voltage 230V; 250 V
Number of Outlets 24
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H7B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
Outlet Strip - T1254SI15A - Hubbell Incorporated
Hubbell Incorporated
Specs
Voltage 115V
Number of Outlets 4
Current 15.0 amps
View Details