Trigon Components, Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| SERIES CAB DESCRIPTION Smaller-Sized Low Leakage CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to 85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is... | |
| SERIES CAC DESCRIPTION Miniature CAPACITANCE RANGE 0.1 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11 to 22x40 FEATURE •One rank smaller size than... | |
| SERIES CAD DESCRIPTION Wide Temperature for Switching Power Supply CAPACITANCE RANGE 1to 1000uF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •The... | |
| SERIES CADL DESCRIPTION Super Capacitor, Double Layer (Stacked Coin Type) CAPACITANCE RANGE 0.15 to 4.0F VOLTAGE RATING 2.7 to 5.5V OPERATING TEMPERATURE -25 ~ +70°C PACKAGE Radial FEATURE •Small sized,... | |
| SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed... | |
| SERIES CAF DESCRIPTION Ultra Miniature Wide Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE The CAF... | |
| SERIES CAG DESCRIPTION Ultra Miniature Wide Voltage Range CAPACITANCE RANGE 0.1 to 220uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This... | |
| SERIES CAI DESCRIPTION Ultra Miniature Low Profile CAPACITANCE RANGE 0.1 to 330uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x5 to 6.3x5 FEATURE •The CAI... | |
| SERIES CAJ DESCRIPTION Low Leakage Current CAPACITANCE RANGE Low Leakage Current VOLTAGE RATING 0.1to 330uF OPERATING TEMPERATURE 6.3V to 100V PACKAGE Radial 5x11 to 18x40 FEATURE •Leakage current increase is... | |
| SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been... | |
| SERIES CAL DESCRIPTION Low Impedance High Reliability CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105? PACKAGE Radial 5x11 to 18x35.5 FEATURE •Load Life:... | |
| SERIES CALU DESCRIPTION Ultra Low Impedance High Reliability CAPACITANCE RANGE 6.8 to 18000 VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 18x40 FEATURE •Load... | |
| SERIES CAM DESCRIPTION Wide Temperature High Voltage CAPACITANCE RANGE 1 to 470pF VOLTAGE RATING 160V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •This series... | |
| SERIES CAN DESCRIPTION Non Polar CAPACITANCE RANGE 0.47 to 6800uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 18x35.5 FEATURE •These are non-polar capacitors... | |
| SERIES CAO DESCRIPTION Miniature Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAO series... | |
| SERIES CAP DESCRIPTION Miniature Size Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAP... | |
| SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching... | |
| SERIES CAR DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 33000uF VOLTAGE RATING 6.3V to 350V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 25.4x41 FEATURE •Specially designed for smaller... | |
| SERIES CAS DESCRIPTION Smaller Size Wide Temperature Range CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 10x12.5 to 18x35.5 FEATURE •Suited... | |
| SERIES CAT DESCRIPTION Low Noise CAPACITANCE RANGE 0.47 to 47uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11.5 to 10x13.5 FEATURE •These capacitors will have... | |
| SERIES CAU DESCRIPTION Wide Temperature Snap-in Terminal CAPACITANCE RANGE 47 to 22000uF VOLTAGE RATING 16V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial Snap-in 22x25 to 35x50 FEATURE •The... | |
| SERIES CAV DESCRIPTION Super-Mini Low Leakage High Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 4V to 63V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •7mm... | |
| SERIES CAW DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.47 to 10000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •Operation at 105ºC is... | |
| SERIES CAY DESCRIPTION Low Profile Wide Temperature CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x9 to 18x25 FEATURE •Used space-saving... | |
| SERIES CAZ DESCRIPTION Super Long Life CAPACITANCE RANGE 6.8 to 220uF VOLTAGE RATING 160V to 450V OPERATING TEMPERATURE -25 to +105°C PACKAGE Radial 10x16 to 18x31.5 FEATURE •Load life :... | |
| SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14... | |
| SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14... | |
| SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial... | |
| SERIES CCD-W DESCRIPTION Class II Epoxy Coated, Low D.F. CAPACITANCE RANGE 820pF to 100000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High... | |
| SERIES CCD-Y DESCRIPTION Class I Epoxy Coated, Wide Temperature CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 50VDC to 500VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High... | |
| SERIES CCD DESCRIPTION General Purpose Class I, II and III CAPACITANCE RANGE 0.5pF to 100000pF VOLTAGE RATING 16VDC to 10000VDC OPERATING TEMPERATURE -25 to +85 deg C PACKAGE Radial FEATURE... | |
| SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer... | |
| SERIES CMCR DESCRIPTION Radial Epoxy Coated CAPACITANCE RANGE 1pF to 22.0uF VOLTAGE RATING 50VDC to 100 VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE Radial FEATURE •CMCR Radial Leaded... | |
| SERIES CMEB DESCRIPTION Metallized Polyester, Encapsulated CAPACITANCE RANGE 0.01 to 6.8uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •High-moisture resistance. | |
| SERIES CMEM DESCRIPTION Metallized Polyester, Encapsulated Minibox CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE Self-healing flat style capacitor, which... | |
| SERIES CMES DESCRIPTION Metallized Polyester, Super Miniature CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 63VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. | |
| SERIES CMET / CMEF DESCRIPTION Metallized Polyester, Axial CAPACITANCE RANGE 0.01 to 12uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •Non-inductive construction. •Good solderability. | |
| SERIES CMPA DESCRIPTION Metallized Polypropylene, High Frequency Heavy Current CAPACITANCE RANGE 0.1 to 1.0uF VOLTAGE RATING 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High insulation resistance. •Low dissipation... | |
| SERIES CMPB DESCRIPTION Metallized Polypropylene, Encapsulated CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 250VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •Flame-retardant plastic... | |
| SERIES CMPE DESCRIPTION Metallized Polyester CAPACITANCE RANGE 0.01uF to 10uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction... | |
| SERIES CMPP DESCRIPTION Metallized Polypropylene CAPACITANCE RANGE 0.001 to 3.3uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. | |
| SERIES CMPS DESCRIPTION Metallized Polypropylene, High Frequency CAPACITANCE RANGE 0.10 to 1.5uF VOLTAGE RATING 250VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •Special for S-shaping... | |
| SERIES CMPX DESCRIPTION Metallized Polypropylene, Interference Suppressor Class-X2 CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VAC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. •Overvoltage... | |
| SERIES CMPX DESCRIPTION Safety Certified X2, Film CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VDC OPERATING TEMPERATURE -40 to +70 Deg C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. | |
| SERIES CP0612 DESCRIPTION Chip, Low ESL Performance CAPACITANCE RANGE 10nF to 150nF VOLTAGE RATING 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0612 FEATURE •Standard size with thin thickness. •Small... | |
| SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE -... | |
| SERIES CPEI DESCRIPTION Polyester, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on... | |
| SERIES CPEM DESCRIPTION Polyester, Inductive, Miniature CAPACITANCE RANGE 0.001 to 0.22uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available... | |
| SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. | |
| SERIES CPET DESCRIPTION Polyester, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •High stability and reliability. •Excellent environmental performance. | |
| SERIES CPH (Hi-V) DESCRIPTION Chip, High Voltage CAPACITANCE RANGE 10pF to 1.5uF VOLTAGE RATING 100VDC to 3000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0603, 0805, 1206, 1210, 1808, 1812... | |
| SERIES CPH(Y2) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808, 1812, 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic... | |
| SERIES CPH(Y2) DESCRIPTION Safety Certified, Y2, Ceramic Chip CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 to 2211 FEATURE •TRIGON’s... | |
| SERIES CPH(Y3) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in... | |
| SERIES CPH(Y3) DESCRIPTION Safety Certified, Y3, Ceramic Chip CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic... | |
| SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip... | |
| SERIES CPPL DESCRIPTION Polypropylene, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor (DF) VS. | |
| SERIES CPPN DESCRIPTION Polypropylene Film Capacitor CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor and... | |
| SERIES CPPS DESCRIPTION Metallized Polypropylene, High Voltage CAPACITANCE RANGE 0.001 to 0.022uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Very low loss,... | |
| SERIES CPPT DESCRIPTION Polypropylene, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Negative temperature coefficient can be... | |
| SERIES CPSA DESCRIPTION Polystyrene, Inductive CAPACITANCE RANGE 56 to 10000pF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +70 Deg C PACKAGE Axial FEATURE •High precision of capacitance. •Low... | |
| SERIES CPSM DESCRIPTION Metallized Polypropylene, High Voltage Miniature CAPACITANCE RANGE 0.001 to 0.068uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Self-healing property. | |
| SERIES CPU DESCRIPTION Chip, High Power / High Q CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 25VDC to 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2225 FEATURE... | |
| SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with... | |
| SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with... | |
| SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature... | |
| SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type,... | |
| SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface... | |
| SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface... | |
| SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance,... | |
| SERIES CSNP DESCRIPTION Non-Polarized CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 6.3x7.7 FEATURE •Designed for surface mounting on... | |
| SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting... | |
| SERIES CXA DESCRIPTION General Purpose CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 450V OPERATING TEMPERATURE -40 to +105? PACKAGE Axial 5x12.5 to 22x50 FEATURE •Wide range of capacitance... | |
| SERIES CXH DESCRIPTION General Purpose Wide Temperature CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Axial 5x12.5 to 22x50 FEATURE •Extended operating... | |
| SERIES CXL DESCRIPTION Low Leakage CAPACITANCE RANGE 0.10 to 100uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 5x12.5 to 10x25 FEATURE •Wide capacitance rating. •Small... | |
| SERIES CXN DESCRIPTION Non-Polar CAPACITANCE RANGE 0.47 to 1000 VOLTAGE RATING 16V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 6x16 to 16x30 FEATURE •Non-polarized construction. •Wide range of... | |
| SERIES CAX DESCRIPTION Low Profile CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x9 to 18x25 FEATURE •Miniaturized low profile. •High... |