Trigon Components, Inc. Datasheets for Power Resistors
Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors.
Power Resistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size,... | |
| SERIES RCMG DESCRIPTION Clamp SQHG RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQHG •Low Cost. | |
| SERIES RCMH DESCRIPTION Clamp SQH RESISTANCE RANGE 0.39 ohm to 10 Kohm POWER RATING 10W to 40W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Clamp FEATURE •SQH •Low Cost. | |
| SERIES RCMM DESCRIPTION Vertical SQM RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Vertical FEATURE •SQM •Space saving... | |
| SERIES RCMP DESCRIPTION Axial SQP RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 20W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQP •Exceptionally skall... | |
| SERIES RCMT DESCRIPTION Axial SQT RESISTANCE RANGE 0.1 ohm to 100 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial FEATURE •SQT •Low Cost. | |
| SERIES RCMZ DESCRIPTION Radial SQZ RESISTANCE RANGE 0.15 ohm to 33 Kohm POWER RATING 2W to 10W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Radial FEATURE •SQZ •Space saving... | |
| SERIES RCRW DESCRIPTION High Power Chip RESISTANCE RANGE 0.02 ohm to 10 Mohm POWER RATING 1/8 to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 0603 to 2512... | |
| SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512... |