Greenlee Textron, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
Product Name | Notes |
---|---|
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® | |
Greenlee communications offers a complete line of innovative and industry-leading test & measurement solutions for the communication service provider industry. For more than 140 years, Greenlee has been a provider... | |
Wire and cable termination tools are ul and cul certified with seven major brands of lugs and splices. choose from smart features such as intellicrimp™ and autostop on gator® brand... | |
10 AWG MIN. WIRE SIZE 2 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE BLACK OXIDE HIGH CARBON STEEL BLADE MATERIAL VINYL HANDLE MATERIAL FLAT MODULAR TELEPHONE CABLE WIRE TYPE... | |
18 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE BLACK OXIDE BLADE MATERIAL #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI,... | |
2 LEVEL TYPE RG58/59/62AU, RG6/6QS, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BLADE TYPE INTERCHANGEABLE STRIPS BRAID LENGTH 0.25 INCH COLOR BLUE INCLUDES BLADE CASSETTE... | |
2 LEVEL TYPE RG59, RG6, RG6 QUAD CABLE TYPE F CONNECTOR TYPE 0.236 INCH OUTER JACKET CAPACITY SEALTITE[R] BRAND BLADE TYPE ADJUSTABLE APPLICATION FOR RG59, RG6, RG6 QUAD CATV F... | |
2 MM OUTER JACKET, 900 MICROMETER BUFFER INSULATION, 250 MICROMETER BUFFER/ACRYLATE FIBER SIZE PROGRIP[TM] BRAND TYPE 3-IN-1 FIBER OPTIC APPLICATION STRIPPING FIBER OPTIC CABLE | |
2/3 LEVEL TYPE 4.570 INCH L SIZE 0.13 INCH MINIMUM (CENTER-TO-CENTER), 0.67 INCH MAXIMUM CAPACITY VARIO BRAND BLADE TYPE ADJUSTABLE APPLICATION MOST FLEXIBLE COAXIAL STRIPPING TOOL ON THE MARKET | |
2/3 LEVEL TYPE RG58, RG59, RG62 AU, RG6 CABLE TYPE 0.315 INCH OUTER JACKET, 0.157 INCH INNER DIELECTRIC CAPACITY COAXREADY[TM] BRAND BLADE TYPE ADJUSTABLE APPLICATION FOR RG58, RG59, RG62 AU,... | |
2/3 LEVEL TYPE RG8, RG11, RG213 CABLE TYPE 0.315 INCH OUTER JACKET, 0.157 INCH INNER DIELECTRIC CAPACITY BLADE TYPE ADJUSTABLE APPLICATION RG8, RG11, RG213 CABLES | |
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BLACK HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.344... | |
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BROWN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.295... | |
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY GREEN HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.279... | |
3 LEVEL TYPE RG58/59/62AU, RG6, RG6 QUAD, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY ORANGE HANDLE COLOR BLADE TYPE 2-SIDED, FIXED STRIPS BRAID LENGTH 0.327... | |
3 LEVEL TYPE RG58/59/62AU, RG6/6QS, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BLADE TYPE INTERCHANGEABLE STRIPS BRAID LENGTH 0.327 INCH AND 0.146 INCH COLOR ORANGE... | |
3 LEVEL TYPE RG58/59/62AU, RG6/6QS, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY BLADE TYPE INTERCHANGEABLE STRIPS BRAID LENGTH 0.344 INCH AND 0.094 INCH COLOR BLACK... | |
3 LEVEL TYPE RG58/59/62AU, RG6/6QS, RG174, BELDEN 1505A, 1855A, 8281 CABLE TYPE 0.1 TO 0.315 INCH CAPACITY GREEN HANDLE COLOR COAXREADY[TM] BRAND BLADE TYPE INTERCHANGEABLE STRIPS BRAID LENGTH 0.279 INCH... | |
4 INCH L SIZE UTP CABLE TYPE APPLICATION CATEGORY 5, CATEGORY 5E, CATEGORY 6 DATA CABLE | |
4.53 INCH L SIZE RG6, RG6 QUAD, RG59 CABLE TYPE COAXREADY[TM], SURESTRIP[R] BRAND BLADE TYPE ADJUSTABLE HANDLE TYPE CONTOURED FINGER GRIP APPLICATION CUTTING AND STRIPPING RG6, RG6 QUAD AND RG59... | |
4.53 INCH L SIZE UTP/STP CABLE TYPE NYLON REINFORCED ABS PLASTIC BODY MATERIAL 0.5 INCH CAPACITY DATA SURESTRIP[R] BRAND APPLICATION CUTTING AND STRIPPING 4, 6 AND 8-CONDUCTOR FLAT SATIN CABLES,... | |
5 IN 1 SIZE DUAL DUROMETER HANDLE TYPE PROGRIP[TM] BRAND APPLICATION STRIPPING FIBER OPTIC CABLES | |
5 INCH L SIZE RUBBER DIPPED HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR 2 TO 3 MM FIBER SIZE TYPE ECONOMY FIBER OPTIC APPLICATION STRIPPING FIBER OPTIC CABLE | |
5.3 INCH SIZE BLADE MATERIAL STAINLESS STEEL APPLICATION ARMORED CABLE | |
5.3 INCH 28 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE PVC BLADE MATERIAL MINI-STRIPAX[R] BRAND | |
5.5 INCH SIZE BLADE MATERIAL STAINLESS STEEL APPLICATION SLITS PVC, NON-STICK AND THHN | |
5.7 INCH SIZE TYPE UNIVERSAL BLADE MATERIAL STAINLESS STEEL APPLICATION SLITTING OF RUBBER, PVC, NYLON AND MOST INSULATION MATERIALS | |
7-1/2 INCH 10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE 18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE STAINLESS STEEL BLADE MATERIAL VINYL HANDLE... | |
9-1/2 INCH 22 AWG (INSULATED/NON-INSUL ATED CRIMP) MIN. WIRE SIZE 10 AWG (INSULATED/NON-INSUL ATED CRIMP) MAX. WIRE SIZE STANDARD DIPPED GRIP HANDLE TYPE FORGED STEEL BLADE MATERIAL BLACK HANDLE COLOR... | |
ADJUSTABLE TYPE 7.5 INCH 8 AWG MIN. WIRE SIZE 750 KCMIL MAX. WIRE SIZE SPRING ACTUATED HANDLE TYPE HIGH-STRENGTH NYLON BODY MATERIAL BLACK HANDLE COLOR JAW TYPE CABLE GUIDED HOOK... | |
AUTOMATIC TYPE 7/8 INCH (STRIP) 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE | |
BUTTON SPLICE TYPE 26 AWG (COPPER) MIN. WIRE SIZE 19 AWG (COPPER) MAX. WIRE SIZE NON-SLIP HANDLE TYPE BLACK HANDLE COLOR | |
CATEGORY 5 CABLE TYPE KWIK STEPPER[R] BRAND BLADE TYPE ADJUSTABLE APPLICATION MODULAR PLUG CONNECTORS | |
CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP, FLAT PHONE, RG6, RG6 QUAD, RG59, RG7, RG11 COAXIAL CABLE TYPE BLADE TYPE ADJUSTABLE | |
CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP/STP, ROUND, FLEXIBLE, SMALL COAXIAL CABLE TYPE 0.08 TO 0.5 INCH DIA CAPACITY BLADE TYPE ADJUSTABLE STRIPPING RANGE 12 AWG | |
DATASHARK TYPE RG6, RG6 QUAD, RG59 CABLE TYPE F, RCA, BNC CONNECTOR TYPE PALADIN TOOLS[R] BRAND PACKAGING TYPE SC-CLAM SHELL | |
HDFT CABLE CABLE TYPE 24 AWG CAPACITY BLACK HANDLE COLOR HDMI[R], HDFT[TM] BRAND TYPE SPRING LOADED BLADE TYPE CURVED NUMBER OF D CHAIN 4 PACKAGING TYPE POP APPLICATION FOR CUTTING... | |
HEAVY DUTY, INDUSTRIAL TYPE 7.25 INCH 28 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE ERGONOMICALLY DESIGNED CONTOURED HANDLE TYPE NON-STICK BLADE MATERIAL THHN, THHW, PVC, RUBBER, SILICONE WIRE... | |
INSULATED TYPE 9-3/4 INCH 22 AWG (INSULATED/NON-INSUL ATED CRIMP) MIN. WIRE SIZE 10 AWG (INSULATED/NON-INSUL ATED CRIMP) MAX. WIRE SIZE MOLDED HANDLE TYPE ORANGE HANDLE COLOR APPLICATION FOR CRIMPING 1000... | |
NEEDLE NOSE, BUTTON SPLICE, 4-IN-1 TYPE 26 AWG (COPPER), 22 AWG MIN. WIRE SIZE 19 AWG (COPPER) MAX. WIRE SIZE NON-SLIP HANDLE TYPE BLACK HANDLE COLOR | |
PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE... | |
PLIERS NOSE TYPE 9 INCH 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE... | |
RG178, RG179, RG188, AT, T735, NT735, BELDEN 1855A, BELDEN 8218, RG180, RG187, RG188A, RG405 CABLE TYPE 0.344 INCH OUTER JACKET, 0.094 INCH INNER DIELECTRIC CAPACITY BLADE TYPE ADJUSTABLE APPLICATION RG178,... | |
SCISSOR STYLE TYPE 7.5 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE... | |
SELF ADJUSTING TYPE 12 AWG SOLID MIN. WIRE SIZE 10 AWG STRANDED MAX. WIRE SIZE LAMINATED STEEL BLADE MATERIAL REINFORCED NYLON HANDLE MATERIAL FLAT/ROUND CABLE WIRE TYPE KWIK STEPPER[R] BRAND... | |
SPRING ADJUSTABLE TYPE 5 INCH 10 AWG MIN. WIRE SIZE 30 AWG MAX. WIRE SIZE HIGH CARBON STEEL BLADE MATERIAL SOLID/STANDARD WIRE TYPE APPLICATION ECONOMICAL WIRE STRIPPING TOOL FOR MULTIPLE... | |
SPRING LOADED CLOSURE TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE | |
SPRING LOADED CLOSURE TYPE 22 AWG, 30 AWG MIN. WIRE SIZE 10 AWG, 20 AWG MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE | |
SPRING LOADED CLOSURE TYPE 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE | |
SPRING LOADED OPEN TYPE 7.1 INCH 22 AWG (SOLID), 24 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
SPRING LOADED OPEN TYPE 7.1 INCH 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE 20 AWG (SOLID), 22 AWG (STRANDED) MAX. WIRE SIZE GRIPPING HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
SPRING LOADED TYPE 6 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 20 AWG SOLID, 22 AWG STANDARD MAX. WIRE SIZE VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE... | |
TERMINAL TYPE 9-1/2 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE DOUBLE CUSHIONED GRIP HANDLE TYPE MACHINE HARDENED STEEL BLADE MATERIAL | |
TRIPLE ACTION TYPE 8 AWG MIN. WIRE SIZE 1250 KCMIL MAX. WIRE SIZE ERGONOMIC HANDLE TYPE HIGH CARBON STEEL BLADE MATERIAL CABLE DIAMETER 0.18 TO 1.57 INCH | |
UNIVERSAL TYPE 8 INCH SINGLE HANDED TENSION HANDLE WITH 150 LB OF CLAMPING FORCE, QUICK RELEASE TRIGGER HANDLE TYPE ALUMINUM, STEEL BODY MATERIAL CAPACITY 1/2 TO 3 INCH JAW TYPE... | |
UNIVERSAL TYPE CATEGORY 5, CATEGORY 5E, CATEGORY 6 UTP/STP CABLE TYPE PALADIN TOOLS[R] BRAND PACKAGING TYPE SC-CLAM SHELL |