Clark Solutions Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
| Product Name | Notes |
|---|---|
| CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They... | |
| MJ-SDC Multi-Jet Totalizing Water Meter 1", 1-1/2" & 2" With or Without Pulse/Reed Switch Output Description Model MJ-SDC meters are multi-jet, dry type totalizing water meters. They are an ideal... | |
| MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. | |
| CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor... | |
| FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed... | |
| In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and... | |
| Model DR12 flow meters are sturdy turbine-type flow sensors suitable for mobile or permanent installation. A turbine wheel set in motion by a flow parallel to its axis rotates at... | |
| Model DS25 flowmeters work according to the proven variable area principle. A float is guided in a conical measuring tube and is nearly independent of the viscosity of the medium. | |
| Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets... | |
| Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. | |
| Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards... | |
| Series CFS Turbine flow sensors are designed for water and compatible clean fluid flow measurement. They are a very economical choice for application where the accuracy, materials of construction and... | |
| The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to... | |
| The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are... | |
| The DK10 series flap flow meter comprises a spring-loaded flap mounted in a hemispherical chamber. The flap is deflected by the flow in the line. The deflection is directly proportional... | |
| The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With... | |
| The flowmeter Model DS20 works according to the proven variable area principle. A float is guided in a cylindrical measuring tube. The flowing medium moves the float in the flow... | |
| The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and... | |
| The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge... | |
| The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form... | |
| The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight... | |
| The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque,... | |
| The Series 200 Vortex Flow Transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The transmitters work on the... | |
| The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An... | |
| The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where... |