WAGO Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Accessories
Application Load Management; 1 charging point; Single License; Online activation
Application Load Management; 1 charging point
Application Load Management; 15 charging points; Single License; Online activation
Application Load Management; 15 charging points
Application Load Management; 30 charging points; Single License; Online activation
Application Load Management; 30 charging points
Application Load Management; 5 charging points; Single License; Online activation
Application Load Management; 5 charging points
Application Load Management; Basic Software; Single License; Online activation
Application Load Management; Basic Software
Busbar carrier; for busbars Cu 10 mm x 3 mm; both sides, angled; for DIN 35 rail; silver-colored
Busbar carrier; for busbars Cu 10 mm x 3 mm; both sides, straight; for DIN 35 rail; silver-colored
Busbar carrier; for busbars Cu 10 mm x 3 mm; flexible; for DIN 35 rail; silver-colored
Busbar carrier; for busbars Cu 10 mm x 3 mm; no contact to DIN rail; insulated; silver-colored
Busbar carrier; for busbars Cu 10 mm x 3 mm; single side, angled; for DIN 35 rail; silver-colored
Busbar carrier; for busbars Cu 10 mm x 3 mm; single side, straight; for DIN 35 rail; silver-colored
Busbar; tin-plated; 30 mm long; Cu 10 mm x 3 mm; silver-colored
Busbar; tin-plated; 50 mm long; Cu 10 mm x 3 mm; silver-colored
Cable grips; for drop cable; 16...12 mm Ø
Carrier rail adapter
Carrier rail; with special perforations; 1000 mm long; tin-plated; silver-colored
Carrier with 2 grounding feet; parallel to carrier rail; 125 mm long; Cu 10 mm x 3 mm; gray
Carrier with grounding foot; 90° to carrier rail; 45 mm long; Cu 10 mm x 3 mm; suitable for 790 Series shield clamping saddles; gray
Carrier with grounding foot; parallel to carrier rail; 15 mm long; Cu 10 mm x 3 mm; suitable for 790-108 shield clamping saddles; gray
Carrier with grounding foot; parallel to carrier rail; 25 mm long; Cu 10 mm x 3 mm; suitable for 790-108 and 790-116; gray
Carrier with grounding foot; parallel to carrier rail; 45 mm long; Cu 10 mm x 3 mm; suitable for 790 Series shield clamping saddles and 791 Series shield clamps; gray...
Coupling kit; for 12 poles; red
Current and voltage tap up to 185 mm²; Primary rated current: 350 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 0.5; fused
Current and voltage tap up to 50 mm²; Primary rated current: 150 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 0.5; fused
Current and voltage tap up to 95 mm²; Primary rated current: 250 A; Secondary rated current: 1 A; Rated power: 0.2 VA; Accuracy class: 0.5; fused
DNV Carrier rail adapter; for ETHERNET Switches 852-111/ 852-1111 marine approval; -
Ejector; for basic relays 25 mm x 35 mm
End and intermediate plate; 1 mm thick; gray
End and intermediate plate; 1 mm thick; orange
Energy meter (MID); for direct connection; 65A; 3x230/400V; 50Hz; MID and METAS; Modbus® and M-Bus; 2 x S0 interface; 4PS
Energy meter (MID); for direct connection; 65A; 3x230/400V; 50Hz; MID and METAS; Modbus® and M-Bus; 2 x S0 interface; 4PU
Energy meter (MID); for direct connection; 65A; 3x230/400V; 50Hz; Modbus® and M-Bus; 2 x S0 interface; 4PS
Energy meter (MID); for direct connection; 65A; 3x230/400V; 50Hz; Modbus® and M-Bus; 2 x S0 interface; 4PU
Energy meter (MID24); for transformer connection; 1 A / 5 A; 3x230/400V; 50Hz; Modbus® and M-Bus; 2 x S0 interface; 2PU CT
Energy meter (MID25); for transformer connection; 1 A / 5 A; 3x230/400V; 50Hz; MID and METAS; Modbus® and M-Bus; 2 x S0 interface; 2PU CT
Frame to enlarge terminal block width; 2,50 mm²; gray
Ground busbar carrier; with contact to DIN 35 rail; green-yellow
Industrial Media Converter; Copper to SFP port; 100/1000 BASE; black
Industrial Media Converter; Copper to SFP port; PoE; 100/1000 BASE
Insertion plate for flat cables; for 883 Series; 120 mm²; silver-colored
Insertion plate for flat cables; for 883 Series; 240 mm²; silver-colored
Insertion plate for flat cables; for 883 Series; 70 mm²; silver-colored
Insulated busbar carrier; gray
Interface module
Isolation amplifier; Current and voltage input signal; 2 x current output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
Isolation amplifier; Current and voltage input signal; Supply voltage: 24 VDC; 6 mm module width
Jumper; 10-way; insulated; light gray
Jumper; 11-way; insulated; light gray
Jumper; 12-way; insulated; light gray
Jumper; 2-way; insulated; light blue
Jumper; 2-way; insulated; light gray
Jumper; 2-way; insulated; yellow
Jumper; 2-way; silver-colored
Jumper; 2-way; unplated; silver-colored
Jumper; 3-way; insulated; light gray
Jumper; 3-way; insulated; yellow
Jumper; 3-way; silver-colored
Jumper; 3-way; unplated; silver-colored
Jumper; 4-way; insulated; light gray
Jumper; 4-way; unplated; silver-colored
Jumper; 5-way; insulated; light gray
Jumper; 6-way; insulated; light gray
Jumper; 7-way; insulated; light gray
Jumper; 8-way; insulated; light gray
Jumper; 9-way; insulated; light gray
Jumper; for conductor entry; insulated; black
Jumper; for jumper slot; 10-way; insulated; blue
Jumper; for jumper slot; 10-way; insulated; light gray
Jumper; for jumper slot; 10-way; insulated; red
Jumper; for jumper slot; 10-way; insulated; yellow
Jumper; for jumper slot; 2-way; insulated; blue
Jumper; for jumper slot; 2-way; insulated; light gray
Jumper; for jumper slot; 2-way; insulated; red
Jumper; for jumper slot; 2-way; insulated; yellow
Jumper; for jumper slot; 3-way; insulated; blue
Jumper; for jumper slot; 3-way; insulated; light gray
Jumper; for jumper slot; 3-way; insulated; red
Jumper; for jumper slot; 3-way; insulated; yellow
Jumper; for jumper slot; 4-way; insulated; blue
Jumper; for jumper slot; 4-way; insulated; light gray
Jumper; for jumper slot; 4-way; insulated; red
Jumper; for jumper slot; 4-way; insulated; yellow
Jumper; for jumper slot; 5-way; insulated; blue
Jumper; for jumper slot; 5-way; insulated; light gray
Jumper; for jumper slot; 5-way; insulated; red
Jumper; for jumper slot; 5-way; insulated; yellow
Jumper; for jumper slot; 6-way; insulated; blue
Jumper; for jumper slot; 6-way; insulated; light gray
Jumper; for jumper slot; 6-way; insulated; red
Jumper; for jumper slot; 6-way; insulated; yellow
Jumper; for jumper slot; 7-way; insulated; blue
Jumper; for jumper slot; 7-way; insulated; light gray
Jumper; for jumper slot; 7-way; insulated; red
Jumper; for jumper slot; 7-way; insulated; yellow
Jumper; for jumper slot; 8-way; insulated; blue
Jumper; for jumper slot; 8-way; insulated; light gray
Jumper; for jumper slot; 8-way; insulated; red
Jumper; for jumper slot; 8-way; insulated; yellow
Jumper; for jumper slot; 9-way; insulated; blue
Jumper; for jumper slot; 9-way; insulated; light gray
Jumper; for jumper slot; 9-way; insulated; red
Jumper; for jumper slot; 9-way; insulated; yellow
Jumper; for M10 stud bolts; 2-way; unplated; silver-colored
Jumper; for M10 stud bolts; 3-way; unplated; silver-colored
Jumper; for M10 stud bolts; 4-way; unplated; silver-colored
Jumper; for M10 stud bolts; 5-way; unplated; silver-colored
Jumper; for M12 stud bolts; 2-way; unplated; white
Jumper; for M12 stud bolts; 3-way; unplated; white
Jumper; for M12 stud bolts; 4-way; unplated; silver-colored
Jumper; for M12 stud bolts; 5-way; unplated; silver-colored
Jumper; for M16 stud bolts; 2-way; unplated; white
Jumper; for M16 stud bolts; 3-way; unplated; silver-colored
Jumper; for M6 stud bolts; 2-way; unplated; silver-colored
Jumper; for M6 stud bolts; 3-way; unplated; silver-colored
Jumper; for M8 stud bolts; 2-way; unplated; silver-colored
Jumper; for M8 stud bolts; 3-way; unplated; silver-colored
Jumper; from 1 to 10; insulated; light gray
Jumper; from 1 to 3; insulated; light gray
Jumper; from 1 to 4; insulated; light gray
Jumper; from 1 to 5; insulated; light gray
Jumper; from 1 to 6; insulated; light gray
Jumper; from 1 to 7; insulated; light gray
Jumper; from 1 to 8; insulated; light gray
Jumper; from 1 to 9; insulated; light gray
Mounting adapter; for DIN-35 rail/panel mounting; 2 parts; Pin spacing 10.16 mm; light gray
Mounting adapter; for DIN-35 rail/panel mounting; 2 parts; Pin spacing 7.62 mm; light gray
Mounting adapter; for DIN-35 rail/panel mounting; 3 parts; Pin spacing 10.16 mm; light gray
Mounting adapter; for DIN-35 rail/panel mounting; 3 parts; Pin spacing 7.62 mm; light gray
Multi port device tap with mounting foot; 2 trunk cables (input, output); 1 drop cable
Multi port device tap with mounting foot; 2 trunk cables (input, output); 2 drop cables
Multi port device tap; 2 trunk cables (input, output); 2 drop cables
Pole mounting; 4 clamping brackets; 2 molded rails and 4 clamping profiles in sheet steel; 2 tightening straps in stainless steel
Quick-mount kit
Rogowski coil; Primary rated current 1000 A; Output signal 22.5 mV per kA; Cable length 4.5 m; Feedthrough for measurement conductor 125 mm
Rogowski coil; Primary rated current 1000 A; Output signal 22.5 mV per kA; Cable length 4.5 m; Feedthrough for measurement conductor 175 mm
Rogowski coil; Primary rated current 1000 A; Output signal 22.5 mV per kA; Cable length 4.5 m; Feedthrough for measurement conductor 70 mm
Rogowski coil; Primary rated current 1000 A; Output signal 22.5 mV per kA; Cable length: 1.5 m; Feedthrough for measurement conductor 125 mm
Rogowski coil; Primary rated current 1000 A; Output signal 22.5 mV per kA; Cable length: 1.5 m; Feedthrough for measurement conductor 175 mm
Rogowski coil; Primary rated current 1000 A; Output signal 22.5 mV per kA; Cable length: 1.5 m; Feedthrough for measurement conductor 70 mm
SFP Module 1000BASE; LX Single-Mode 1310 nm LC; 10 km; Extended temperature range; Digital Diagnostics Monitoring; silver-colored
SFP Module 1000BASE; SX Multi-Mode 850 nm LC; 0.55 km; Extended temperature range; DDM; silver-colored
SFP Module 1000BASE; ZX Single-Mode 1550 nm LC; 80 km; Extended temperature range; Digital Diagnostics Monitoring; silver-colored
SFP Module 100BASE; FX Multi-Mode 1310 nm LC; 2 km; DDM; Extreme; silver-colored
SFP Module 100BASE; FX Multi-Mode 1310 nm LC; 2 km; silver-colored
SFP Module 100BASE; LX Single-Mode 1310 nm LC; 30 km; silver-colored
Shield clamp; diameter of compatible conductor; 1.5 mm to 6.5 mm; H max. 40 mm; 10 mm wide
Shield clamp; diameter of compatible conductor; 10 mm to 17 mm; H max. 63 mm; 23 mm wide
Shield clamp; diameter of compatible conductor; 16 mm to 24 mm; H max. 78 mm; 30 mm wide
Shield clamp; diameter of compatible conductor; 5 mm to 11 mm; H max. 47 mm; 17 mm wide
Shield clamping saddle; 11 mm wide; diameter of compatible conductor; 3 ... 8 mm
Shield clamping saddle; 12.4 mm wide; 3 ... 8 mm
Shield clamping saddle; 19 mm wide; diameter of compatible conductor; 7 ... 16 mm
Shield clamping saddle; 21.8 mm wide; 6 ... 16 mm
Shield clamping saddle; 27 mm wide; diameter of compatible conductor; 6 ... 24 mm
Shield clamping saddle; 30 mm wide; 6 ... 20 mm
Shield clamping saddle; diameter of compatible conductor
Spacer module; modular; bridging commoned terminal blocks; gray
Stand off; for carrier rail; suitalble for M5 size screw; with special perforations
Starter kit
Starterkit; Linux®
Step-down jumper; M10 to M6; silver-colored
Step-down jumper; M8 to M6; silver-colored
Surge suppression module for signal technology; Nominal voltage: 24 VDC; for 2 signal paths with common surge arrester; for supply lines; Single-stage; Width: 6 mm; 2,50 mm²
Surge suppression module for signal technology; Nominal voltage: 24 VDC; for 2 signal paths with common surge arrester; for symmetric interfaces; Two-stage; protects intrinsically safe circuits; Width: 6 mm; 2,50...
Surge suppression module for signal technology; Nominal voltage: 24 VDC; for 2 signal paths with common surge arrester; for symmetric interfaces; Two-stage; Width: 6 mm; 2,50 mm²
Surge suppression module for signal technology; Nominal voltage: 24 VDC; for 2 signal paths with common surge arrester; for unbalanced interfaces; Two-stage; Width: 6 mm; 2,50 mm²
Surge suppression module for signal technology; Nominal voltage: 48 VDC; for 2 signal paths with common surge arrester; for symmetric interfaces; Two-stage; Width: 6 mm; 2,50 mm²
Surge suppression module for signal technology; Nominal voltage: 5 VDC; for 2 signal paths with common surge arrester; for interfaces with high baud rate; Two-stage; Width: 6 mm; 2,50 mm²
T-connector; for busbars Cu 10 mm x 3 mm; silver-colored
Tap-off module; modular; suitable for 870 Series terminal blocks with jumper slots in the current bar; gray
Tap-off module; with anti-rotation protection; modular; suitable for 870 Series terminal blocks with jumper slots in the current bar; gray
Terminating resistor
Threshold value switches; Analog values; 1 changeover contact; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
Triple-deck terminal block; Shield/through/throu gh terminal block; 2.5 mm²; Shielding/L/L; white conductor entry; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Triple-deck terminal block; Shield/through/throu gh terminal block; 2.5 mm²; Shielding/N/L; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
U-shaped busbar; Cu 10 mm x 3 mm; for 5 I/O; suitable for 750 Series I/O modules; silver-colored
U-shaped busbar; Cu 10 mm x 3 mm; for 8 I/O; suitable for 750 Series I/O modules; silver-colored
Universal modular component plug housing as rail-mounted terminal block; 2,50 mm²; gray
WAGO measure rail LPW
WAGO Test pin; 1 mm Ø; 30 V AC / 60 V DC; CAT0; 1 A; 10 mm uninsulated; Test lead for soldering up to 0,5mm²
Wall Mounting; Set with 4 brackets

<< Prev Next >>