WAGO Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 2-channel vibration velocity/bearing condition monitoring VIB I/O | |
| 4 pulse width outputs; 24 VDC; 0.2 A; 20 kHz; Adjustable; Extreme | |
| 4 pulse width outputs; 24 VDC; 0.2 A; 20 kHz; Adjustable | |
| Accessories for relay modules; Operation status indicator: green; Nominal operating voltage: 24 VDC | |
| Accessories for relay modules; Operation status indicator: red; Nominal operating voltage range: 48 … 60 VDC | |
| Accessories for relay modules; Operation status indicator: red; Nominal operating voltage: 110 VDC | |
| Accessories for relay modules; Operation status indicator: red; Nominal operating voltage: 24 VAC | |
| Accessories for relay modules; Operation status indicator: red; Nominal operating voltage: 24 VDC | |
| Accessories for relay modules; Operation status indicator: red | |
| Accessories; 4-pole | |
| Additional module for matrix patchboards; for snap-on fixing to mounting adapter; insulated; with CAGE CLAMP®; 4,00 mm²; gray | |
| Additional module for matrix patchboards; for snap-on fixing to mounting adapter; with contact to mounting frame; with CAGE CLAMP®; 4,00 mm²; white | |
| Binary Spacer Module | |
| Bus Extension Coupler Module | |
| Bus Extension End Module | |
| Busbar carrier; not suitable for use as end stop; for DIN 35 rail; 1.5 mm thick; blue | |
| Busbar carrier; with end stop function and detachable separator plate; for DIN 35 rail; 8 mm thick; blue | |
| CAN Gateway; Extreme | |
| CAN Gateway | |
| Carrier rail adapter made of zinc die-cast; for mounting 787-8xx devices to a DIN 35 rail | |
| Carrier rail adapter made of zinc die-cast; horizontal mounting of 787-16xx (TS35) | |
| Carrier rail adapter; 45 mm; for DIN-rail 35 x 15 and 35 x 7.5 | |
| Carrier rail adapter; for mounting 787-8xx devices to a DIN 35 rail | |
| Carrier rail adapter | |
| Coding key; snap-on type; black | |
| Coding key; snap-on type; white | |
| Cover for male connectors; for 734 Series; IP20 protection; black | |
| Distance Module; 24 VDC/230 VAC | |
| Distance Module; Extreme | |
| Distance Module | |
| Edge Computer; 2 x ETHERNET, 4 x USB, HDMI, DP; 16GB RAM; 128GB FLASH | |
| Edge Computer; 2 x ETHERNET, 4 x USB, HDMI, DP; 4GB RAM; 64GB FLASH | |
| Edge Computer; 2 x ETHERNET, 4 x USB, HDMI, DP; 8GB RAM; 64GB FLASH | |
| Edge Computer; 4 x ETHERNET, 4 x USB, HDMI, DP; 16GB RAM; 256GB FLASH | |
| Edge Computer; 4 x ETHERNET, 4 x USB, HDMI, DP; 32GB RAM; 256GB FLASH | |
| Empty component plug housing; Type 14; 15 mm wide; 6-pole; gray | |
| Empty component plug housing; Type 15; 20 mm wide; 8-pole; gray | |
| Empty component plug housing; Type 16; 25 mm wide; 10-pole; gray | |
| End and intermediate plate; 1.1 mm thick; gray | |
| End and intermediate plate; 1.1 mm thick; orange | |
| End and intermediate plate; 1.5 mm thick; orange | |
| End Module; 8-way N; Extreme | |
| End Module; 8-way N | |
| End Module; Ext. Temperature | |
| End Module; Extreme | |
| End Module | |
| EnOcean-RS-485-Gatew ay; 868 MHz | |
| Filter module; RC filter element; Nominal voltage: 230 VAC | |
| Fixing pin; 6 mm Ø, for 2.5 ... 4.0 mm mounting plates; Plastic; black | |
| Fixing pin; for distribution boxes; Plastic; gray | |
| Fixing screw M2.5 x 16; and hexagon nut M2.5 | |
| Ground resistance signaling module; Ground fault alarm via digital output; Supply voltage: 24 VDC; Module width: 18 mm | |
| Housing 55 mm; gray | |
| Incremental encoder interface; 24 VDC; Differential input; 32 bits; Extreme | |
| Incremental encoder interface; 5 … 24 VDC; Single Interpreter | |
| Incremental encoder interface; 5 … 24 VDC | |
| Incremental encoder interface; 5 VDC; Differential input; 32 bits; Extreme | |
| Insulation stop; 0.08 - 0.2 mm² "s" (0.14 mm² "f-st"); 4 x 3 pieces/strip; white | |
| Insulation stop; 0.08 - 0.2 mm² "s" (0.14 mm² "f-st"); 5 pieces/strip; white | |
| Insulation stop; 0.08 - 0.2 mm² "s" (0.14 mm² "f-st"); 8 pieces/strip; white | |
| Insulation stop; 0.25 - 0.5 mm² "s+f-st"; 8 pieces/strip; dark gray | |
| Insulation stop; 0.25 - 0.5 mm²; 5 pieces/strip; light gray | |
| Insulation stop; 0.25 mm² “s”; 0.14 - 0.25 mm² “f-st”; 8 pieces/strip; light gray | |
| Insulation stop; 0.75 - 1 mm²; 5 pieces/strip; dark gray | |
| Isolated mounting carrier; for busbar with screw M4 x 8 mm; gray | |
| Isolated mounting carrier; for busbar with sheet metal screw (3.5 x 9) mm; gray | |
| Jumper cover; for 1-conductor female plugs; for 5 poles; gray | |
| Jumper; 12-way; silver-colored | |
| Jumper; for jumper slot; 2-way; from 1 to 3; insulated; light gray | |
| Jumper; for jumper slot; 2-way; insulated; light gray | |
| Jumper; for jumper slot; 3-way; insulated; light gray | |
| Jumper; for jumper slot; 4-way; insulated; light gray | |
| Jumper; for jumper slot; 6-way; insulated; light gray | |
| Jumper; for jumper slot; 8-way; insulated; light gray | |
| Jumper; insulated; gray | |
| Lock-out; prevents reclosing of slide link; Snap-in type; for 782/784/783/785 Series; orange | |
| Locking lever; for female connectors; 1 part; Pin spacing 5 mm; 1-pole; gray | |
| Locking lever; for female connectors; 1 part; Pin spacing 5 mm; 1-pole; orange | |
| Locking lever; for female connectors; 1 part; Pin spacing 5 mm; 2-pole; gray | |
| Locking lever; for female connectors; 1 part; Pin spacing 5 mm; 2-pole; orange | |
| Locking lever; for flying leads; for manual operation; black | |
| Locking lever; for flying leads; for manual operation; white | |
| Locking lever; for flying leads; for tool operation; black | |
| Locking lever; for flying leads; for tool operation; white | |
| Locking lever; for sockets and plugs; for tool operation; gray | |
| Manual operation module; 4 analog outputs; 1,50 mm² | |
| Manual operation module; 4 digital outputs; 1,50 mm² | |
| Mounting carrier; 2- to 5-pole; for flying leads; black | |
| Mounting carrier; 773 Series - 2.5 mm² / 4 mm² / 6 mm²; for DIN-35 rail mounting/screw mounting; orange | |
| Mounting carrier; for screw fixing of 787-8xx devices on mounting plate or wall without DIN 35 rail | |
| Mounting carrier; for screw mounting; 45 mm | |
| Mounting Clip | |
| Mounting plate; 2- to 5-pole; for distribution connectors; silver-colored | |
| Mounting plate; 2-pole; for distribution connectors; Plastic; black | |
| Mounting plate; 2-pole; for distribution connectors; Plastic; white | |
| Mounting plate; 3-pole; for distribution connectors; Plastic; black | |
| Mounting plate; 3-pole; for distribution connectors; Plastic; white | |
| Mounting plate; 4-pole; for distribution connectors; Plastic; black | |
| Mounting plate; 4-pole; for distribution connectors; Plastic; white | |
| Mounting plate; 5-pole; for distribution connectors; Plastic; black | |
| Mounting plate; 5-pole; for distribution connectors; Plastic; white | |
| Mounting plate; for power supply and tap-off modules; Plastic; black | |
| MP-Bus Master | |
| N-busbar cover; 1000 mm long; transparent | |
| Operating tool; made of insulating material; 1-way; loose; white | |
| PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 2,50 mm²; gray | |
| PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Pin cover; with marker slot for miniature WSB; gray | |
| Pin cover; with marker slot for miniature WSB; orange | |
| Radio transmitter; EnOcean easyfit PTM 250; 2-channel blind control | |
| Radio transmitter; EnOcean easyfit PTM 250; 2-channel lighting control | |
| Radio transmitter; EnOcean easyfit PTM 250; 4-channel lighting control | |
| Radio transmitter; EnOcean easyfit PTM 250 | |
| Release mechanism; white | |
| RF Lighting Protection; SMA socket to SMA socket; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN | |
| Separator plate; 1.1 mm thick; oversized; orange | |
| Seperator plate; 1.1 mm thick; oversized; orange | |
| Shield connecting plate; 3-pole; for sockets and plugs; silver-colored | |
| Shield connecting plate; 5-pole; for plugs; for 2 cables; silver-colored | |
| Shield connecting plate; 5-pole; for sockets; for 2 cables | |
| Shorting plug; with assembled strain relief housing; 3-pole; Cod. S; Bridge 1-2, 2-L; 4,00 mm²; brown | |
| Snap-in frame; 2-pole; 1.0 … 3.0 mm; black | |
| Snap-in frame; 2-pole; 1.0 … 3.0 mm; white | |
| Snap-in frame; 3-pole; 1.0 … 3.0 mm; black | |
| Snap-in frame; 3-pole; 1.0 … 3.0 mm; white | |
| Snap-in frame; 4-pole; 1.0 … 3.0 mm; black | |
| Snap-in frame; 4-pole; 1.0 … 3.0 mm; white | |
| Snap-in frame; 5-pole; 0.5 … 2.0 mm; black | |
| Snap-in frame; 5-pole; 0.5 … 2.0 mm; white | |
| Snap-in frame; 5-pole; 1.0 … 3.0 mm; black | |
| Snap-in frame; 5-pole; 1.0 … 3.0 mm; white | |
| Spacer Module; Active; Without power jumper contacts | |
| Spacer Module; Active | |
| Spacer Module; Passive | |
| Specialty electronic module; 2,50 mm² | |
| Specialty electronic module; gray | |
| SSI transmitter interface; Adjustable; Extreme | |
| Staggered jumper; from 1 to 2; insulated; gray | |
| Staggered jumper; from 1 to 3; insulated; gray | |
| Staggered jumper; from 1 to 4; insulated; gray | |
| Staggered jumper; from 1 to 5; insulated; gray | |
| Staggered jumper; from 1 to 6; insulated; gray | |
| Staggered jumper; from 1 to 7; insulated; gray | |
| Staggered jumper; from 1 to 8; insulated; gray | |
| Strain relief housing; 2-pole; with locking clip; for 1 cable; 5.0 … 9.0 mm; 35 mm; black | |
| Strain relief housing; 2-pole; with locking clip; for 1 cable; 5.0 … 9.0 mm; 35 mm; white | |
| Strain relief housing; 2-pole; with locking clip; for 1 cable; 7.0 … 10.5 mm; 35 mm; black | |
| Strain relief housing; 2-pole; with locking clip; for 1 cable; 7.0 … 10.5 mm; 35 mm; white | |
| Strain relief housing; 3-pole; for 1 cable; 11.5 … 16.5 mm; 71 mm; black | |
| Strain relief housing; 3-pole; for 1 cable; 9.0 … 13.0 mm; 71 mm; black | |
| Strain relief housing; 3-pole; for 1 cable; 9.0 … 13.0 mm; 71 mm; white | |
| Strain relief housing; 3-pole; for 2 cables; 4.5 … 8.0 mm; 55 mm; black | |
| Strain relief housing; 3-pole; for 2 cables; 4.5 … 8.0 mm; 55 mm; white | |
| Strain relief housing; 3-pole; for 2 cables; 55 mm; black | |
| Strain relief housing; 3-pole; for 2 cables; 8.0 … 11.5 mm; 55 mm; black | |
| Strain relief housing; 3-pole; for 2 cables; 8.0 … 11.5 mm; 55 mm; white | |
| Strain relief housing; 3-pole; with locking clip; for 1 cable; 7.0 … 11.5 mm; 48 mm; black | |
| Strain relief housing; 3-pole; with locking clip; for 1 cable; 7.0 … 11.5 mm; 48 mm; white | |
| Strain relief housing; 3-pole; with locking clip; for 2 cables; 8.0 … 11.5 mm; 55 mm; black | |
| Strain relief housing; 4-pole; for 1 cable; 11.5 … 16.5 mm; 71 mm; black | |
| Strain relief housing; 4-pole; for 2 cables; 5.0 … 9.0 mm; 55 mm; black | |
| Strain relief housing; 4-pole; for 2 cables; 5.0 … 9.0 mm; 55 mm; white | |
| Strain relief housing; 4-pole; for 2 cables; 9.0 … 13.0 mm; 55 mm; black | |
| Strain relief housing; 4-pole; for 2 cables; 9.0 … 13.0 mm; 55 mm; white | |
| Strain relief housing; 5-pole; for 1 cable; 11.5 … 16.5 mm; 71 mm; black | |
| Strain relief housing; 5-pole; for 1 cable; 11.5 … 16.5 mm; 71 mm; white | |
| Strain relief housing; 5-pole; for 2 cables; 5.0 … 9.0 mm; 55 mm; black | |
| Strain relief housing; 5-pole; for 2 cables; 5.0 … 9.0 mm; 55 mm; white | |
| Strain relief housing; 5-pole; for 2 cables; 9.0 … 13.0 mm; 55 mm; black | |
| Strain relief housing; 5-pole; for 2 cables; 9.0 … 13.0 mm; 55 mm; white | |
| Strain relief housing; 6-pole; for 2 cables; 8.5 … 13.5 mm; 55 mm; black | |
| Strain relief housing; 6-pole; for 2 cables; 8.5 … 13.5 mm; 55 mm; white | |
| Strain relief housing; 7-pole; with locking clip; for 1 cable; 8.0 … 15.0 mm; 55 mm; black | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 10-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 11-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 12-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 13-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 14-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 15-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 2-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 3-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 4-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 5-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 6-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 7-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 8-pole; gray | |
| Strain relief housing; for female and male connectors; 2 parts; Pin spacing 5 mm; 9-pole; gray | |
| Strain relief plate; for female and male connectors; 1 part; Pin spacing 5 mm; 1-pole; gray | |
| Strain relief plate; for female and male connectors; 1 part; Pin spacing 5 mm; 10- to 15-pole; gray | |
| Strain relief plate; for female and male connectors; 1 part; Pin spacing 5 mm; 2- to 3-pole; gray | |
| Strain relief plate; for female and male connectors; 1 part; Pin spacing 5 mm; 4- to 5-pole; gray | |
| Strain relief plate; for female and male connectors; 1 part; Pin spacing 5 mm; 6- to 9-pole; gray | |
| Supply cable, pre-assembled, 7/8 inch; 7/8 inch; 3-pole; Socket, straight; Length: 10 m | |
| Supply cable, pre-assembled, 7/8 inch; 7/8 inch; 3-pole; Socket, straight; Length: 3 m | |
| Supply cable, pre-assembled, 7/8 inch; 7/8 inch; 3-pole; Socket, straight; Length: 5 m | |
| Supply cable, pre-assembled, 7/8 inch; 7/8 inch; 5-pole; Plug, straight; Length: 1.5 m | |
| Supply cable, pre-assembled, 7/8 inch; 7/8 inch; 5-pole; Plug, straight; Length: 3 m | |
| Supply cable, pre-assembled, 7/8 inch; 7/8 inch; 5-pole; Plug, straight; Length: 5 m | |
| Switching module; with 2-pole circuit breaker; Switching voltage: 250 VAC; Switching current: 16 A | |
| Switching module; with changeover rocker switch; Switching voltage: 250 VAC; Switching current: 10 A | |
| Switching module; with circuit breaker; Switching voltage: 250 VAC; Switching current: 16 A | |
| Switching module; with latching pushbutton; Switching voltage: 250 VAC; Switching current: 16 A | |
| Switching module; with off button; Switching voltage: 250 VAC; Switching current: 16 A | |
| Tandem-Piezo acceleration sensor | |
| Top cover 55 mm; gray | |
| Transparent cover; transparent | |
| WAGO Test pin; 1 mm Ø; 30 V AC / 60 V DC; CAT0; 1 A; 6 mm uninsulated; Test lead for soldering up to 0,5mm² | |
| WAGO-I/O-CHECK; RS-232-Set | |
| WAGO-I/O-CHECK; USB-Set | |
| WAGO-I/O-CHECK | |
| Wireless Access Point | |
| Wiring aid; 2- to 5-pole; Plastic; orange | |
| WLAN ETHERNET Gateway |
| << Prev | Next >> |