WAGO Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 3-Phase Power Measurement Module; 3x277/480 V/1 A; Modbus RTU; Digital output; Configuration via software; Supply voltage: 24 VDC | |
| 3-Phase Power Measurement Module; 3x277/480 V/5 A; Modbus RTU; Digital output; Configuration via software; Supply voltage: 24 VDC | |
| 3-Phase Power Measurement Module; 3x277/480 V/RC; Modbus RTU; Digital output; Configuration via software; Supply voltage: 24 VDC | |
| Adapter for system wiring; removal tool; for Siemens ET200SP | |
| Adjacent jumper for switching lever; 2-way; insulated; orange | |
| Adjacent jumper for switching lever; 3-way; insulated; orange | |
| Adjacent jumper for switching lever; 4-way; insulated; orange | |
| AND gate module with 6 inputs; light gray | |
| B-type intermediate plate; modular; snaps on 709-310 B-type test plug modules and 709-311 B-type spacer modules; Module width 2 mm; gray | |
| B-type spacer module; modular; e.g., for bridging commoned terminal blocks; gray | |
| B-type test plug module; modular; suitable for all WAGO 282 Series rail-mounted terminal blocks with jumper slots; 6,00 mm²; gray | |
| Bridge rectifier module; Input voltage: 24 VAC; with varistor protective circuit; gray | |
| Collective carrier for jumpers; gray | |
| Component module with diode; 2,50 mm² | |
| Component module with diode; with 14 pcs; Diode 1N4007; with common anode; 2,50 mm² | |
| Component module with diode; with 14 pcs; Diode 1N4007; with common cathode; 2,50 mm² | |
| Component module with diode; with 5 pcs; Diode 1N4007; with common anode; gray | |
| Component module with diode; with 7 pcs; Diode 1N4007; with common anode; gray | |
| Component module with diode; with 8 pcs; Diode 1N4007; 2,50 mm² | |
| Component module with diode; with 8 pcs; Diode P600B; 2,50 mm² | |
| Component module with diode; with 9 pcs; Diode 1N4007; with common anode; gray | |
| Component module with diode; with 9 pcs; Diode 1N5408; 2,50 mm² | |
| Component module with fuse; for (5 x 20) mm microfuse; Nominal voltage: 230 VAC/DC; gray | |
| Component module with fuse; for (5 x 20) mm microfuse; Nominal voltage: 24 VAC/DC; gray | |
| Component module with LED; with 16 pcs; Red LED; with common anode; 2,50 mm² | |
| Component module with LED; with 16 pcs; Red LED; with common cathode; 2,50 mm² | |
| Component module with resistor; 2,50 mm² | |
| Component module with resistor; with 1 pcs; Resistor 100R; 5 Watt | |
| Component module with resistor; with 1 pcs; Resistor 270R; 5 Watt | |
| Component module with resistor; with 1 pcs; Resistor 2K4; 5 Watt | |
| Component module with resistor; with 1 pcs; Resistor 4K7; 5 Watt; in mounting carrier | |
| Component module with resistor; with 1 pcs; Resistor 6K8; 5 Watt; in mounting carrier | |
| Component module with resistor; with 1 pcs; Resistor 9K1; 5 Watt; in mounting carrier | |
| Component module with resistor; with 8 pcs; Resistor 2K2; 1 Watt; 2,50 mm² | |
| Component plug; 2-pole; LED (red); 24 VDC; 10 mm wide; gray | |
| Component plug; 2-pole; with diode 1N4007; 10 mm wide; gray | |
| Component terminal block; 2-conductor; with balancing resistance 1K0; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray | |
| Configuration display | |
| Coupling device; mechanically locks multiple links; 2-way; yellow | |
| Coupling device; mechanically locks multiple links; 3-way; yellow | |
| Coupling device; mechanically locks multiple links; 4-way; yellow | |
| Cover carrier; Type 1; incl. fixing/retaining screws and knurled nut; suitable for 279 to 282 and 880 Series rail-mounted terminal blocks; suitable for 264 Series miniature rail-mounted terminal blocks; suitable... | |
| Cover carrier; Type 2; incl. fixing/retaining screws and knurled nut; suitable for 283 to 285 Series rail-mounted terminal blocks; suitable for 279 to 281 Series double- and triple-deck terminal blocks; | |
| Cover carrier; Type 3; incl. fixing/retaining screws and knurled nut; suitable for 279 to 282 and 880 Series rail-mounted terminal blocks; suitable for 264 Series miniature rail-mounted terminal blocks; suitable... | |
| Cover; Size 2; 1 m long; transparent | |
| Current flow monitoring module; AC currents; light gray | |
| Current flow monitoring module; AC currents; Monitoring range: 0.2 A – 3 A; 1 changeover contact; light gray | |
| Current flow monitoring module; AC currents; Monitoring range: 1 A – 10 A; 1 changeover contact; light gray | |
| Current flow monitoring module; DC currents; Monitoring range: 0.4 A – 3.5 A; 1 make contact; light gray | |
| Disconnect lock; for disconnect tab used on 280/281 and 769 Series disconnect terminal blocks; red | |
| Empty component plug housing; 10 mm wide; Type 3; 4-pole; gray | |
| Empty component plug housing; 10 mm wide; Type 4; 2-pole; gray | |
| Empty component plug housing; gray | |
| Empty component plug housing; Type 10; 15 mm wide; 6-pole; gray | |
| Empty component plug housing; Type 11; 20 mm wide; 8-pole; gray | |
| Empty component plug housing; Type 12; 25 mm wide; 10-pole; gray | |
| Empty component plug housing; Type 9; 10 mm wide; 4-pole; gray | |
| Empty housing | |
| Finger guard; touchproof cover protects unused conductor entries; for 35 mm² high-current tbs; yellow | |
| Finger guard; touchproof cover protects unused conductor entries; yellow | |
| Fixing element; for 185 mm² high-current terminal blocks; orange | |
| Fixing element; for 50 mm² high-current terminal blocks; orange | |
| Fixing element; for 95 mm² high-current terminal blocks; orange | |
| Fixing foot for DIN 35 rail; gray | |
| GPS DCF Converter UTC± | |
| Insulation stop; 0.08 - 0.2 mm² "s" (0.14 mm² "f-st"); 5 pieces/strip; white | |
| Insulation stop; 0.25 - 0.5 mm²; 5 pieces/strip; light gray | |
| Insulation stop; 0.75 - 1.5 mm²; 5 pieces/strip; dark gray | |
| IoT Box; Energy Data 4G | |
| IoT Box; Energy Data | |
| IoT Box; Energy MID | |
| IoT Box; Energy; EDM | |
| IoT Box; Energy; MID 2PCT | |
| IoT Box; Energy; MID EDM | |
| IoT Box; Energy; PFC200 EDM | |
| IoT Box; Energy | |
| IoT Box; flex Gateway 4G | |
| IoT Box; flex Gateway LAN | |
| IoT Box; MES 4G | |
| IoT Box; MES | |
| Jumper; 10-way; insulated; gray | |
| Jumper; 10-way; insulated; orange | |
| Jumper; 2-way; insulated; gray | |
| Jumper; 2-way; insulated; orange | |
| Jumper; 3-way; insulated; gray | |
| Jumper; 3-way; insulated; orange | |
| Jumper; 4-way; insulated; orange | |
| Jumper; 5-way; insulated; gray | |
| Jumper; 5-way; insulated; orange | |
| Jumper; 6-way; insulated; orange | |
| Jumper; 7-way; insulated; orange | |
| Jumper; 8-way; insulated; orange | |
| Jumper; 9-way; insulated; orange | |
| Jumper; for conductor entry; 2-way; insulated; gray | |
| Jumper; insulated; gray | |
| Jumper; insulated; orange | |
| Jumper; insulated; yellow-green | |
| Lateral cover; Size 1; small; 6.35 mm thick; gray | |
| Lateral cover; Size 2; large; 8.75 mm thick; gray | |
| Lateral cover; Size 2; small; 8.75 mm thick; gray | |
| Lock-out; for disconnect link; yellow | |
| Lock-out; prevents reclosing of slide link; snap-in type; orange | |
| Locking cover; mechanically locks multiple links; 1-pole; transparent | |
| Locking cover; mechanically locks multiple links; 2-pole; transparent | |
| Locking cover; mechanically locks multiple links; 3-pole; transparent | |
| Locking cover; mechanically locks multiple links; 4-pole; transparent | |
| Locking cover; mechanically locks multiple links; 5-pole; transparent | |
| Locking cover; mechanically locks multiple links; 6-pole; transparent | |
| Locking cover; mechanically locks multiple links; 7-pole; transparent | |
| Locking cover; mechanically locks multiple links; 8-pole; transparent | |
| Mounting carrier for PCBs; gray | |
| Mounting carrier; gray | |
| PCB for self-assembly; with 8 mounting positions; 2,50 mm² | |
| Room Control Unit; Modbus®; RBG1; Display; Glass front; Aluminum frame; black | |
| Room Control Unit; Modbus®; RBG1; Display; Glass front; Aluminum frame; white | |
| Shield termination; including cable ties for shield diameters 5 mm to 10 mm; 150 mm long; gray | |
| Shield termination; including cable ties for shield diameters 5 mm to 10 mm; 60 mm long | |
| Short circuit jumper; for fuse holder; silver-colored | |
| Single-Phase Power Signal Conditioner; Current and voltage input signal; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC | |
| Spacer module; modular; bridging commoned terminal blocks; gray | |
| Spacer of same profile; suitable for 2-conductor terminal blocks of horizontal type; orange | |
| Spacer of same profile; suitable for 4-conductor terminal blocks of horizontal type; orange | |
| Starterkit | |
| STC65 RS-485 EVC EnOcean Receiver/Transmitter with RS-485 EVC interface | |
| Step-down jumper; from 283 to 281 series; insulated; gray | |
| Step-down jumper; from 284/282 to 281/280/279 series; insulated; gray | |
| Step-down jumper; from 284/282 to 282/281 series; insulated; gray | |
| Step-down jumper; from 285 (35mm²) to 2016/2010 series; insulated; gray | |
| Strain relief plate; 2-pole; for 10 mm wide terminal blocks; gray | |
| Strain relief plate; 2-pole; for 8 mm wide terminal blocks; gray | |
| Strain relief plate; 4-pole; for 10 mm wide terminal blocks; gray | |
| Strain relief plate; 4-pole; for 8 mm wide terminal blocks; gray | |
| Strain relief plate; 6-pole; for 10 mm wide terminal blocks; gray | |
| Strain relief plate; 6-pole; for 8 mm wide terminal blocks; gray | |
| Stripboards; 1-1 connection levels | |
| Stripboards; 2-2 connection levels | |
| Stripboards; 3-2 connection levels | |
| Stripboards; 3-3 connection levels | |
| Switchgear cabinet drawer; DIN 35-rail mount drawer; multicoloured | |
| Switchgear cabinet outlet; for DIN-rail and screw mounting; for plug, type E, CEE 7/5; common in FR, BE, PL; with LED status indicator; with Push-in Cage Clamp double connection; light... | |
| Switchgear cabinet outlet; for DIN-rail and screw mounting; for plug, type E, CEE 7/5; common in FR, BE, PL; with LED status indicator; with Push-in Cage Clamp double connection; red... | |
| Switchgear cabinet outlet; for DIN-rail and screw mounting; for plug, type E, CEE 7/5; common in FR, BE, PL; with LED status indicator; with Push-in Cage Clamp double connection; signal... | |
| Switchgear cabinet outlet; for DIN-rail and screw mounting; for plug, type F, CEE 7/4 (Schuko); common in DE, NL, AT; with LED status indicator; with Push-in Cage Clamp double connection; | |
| Switching module; with changeover rocker switch; Switching voltage: 250 VAC; Switching current: 6 A; gray | |
| Switching module; with momentary switch; Switching voltage: 250 VAC; Switching current: 6 A; gray | |
| Test plug adapter; 11.6 mm wide; for 4 mm Ø test plugs; gray | |
| Test plug module; modular; suitable for all WAGO 281, 776, 777 and 781 series rail-mounted terminal blocks with jumper slots in the current bar; gray | |
| Threshold value switches; RTD sensors; 1 make contact; Digital output; Configuration via software; Supply voltage: 24 VDC; 12.5 mm module width; Railway | |
| Threshold value switches; RTD sensors; 1 make contact; Digital output; Configuration via software; Supply voltage: 24 VDC; 12.5 mm module width | |
| Threshold value switches; Thermocouples; 1 make contact; Digital output; Configuration via software; Supply voltage: 24 VDC; 12.5 mm module width | |
| Track section; Size 1; 1 m long; gray | |
| Track section; Size 2; 1 m long; gray | |
| Universal mounting foot; snap-fit type; suitable for DIN 15, 35 and 32 rails; gray | |
| Vertical jumper; insulated; gray | |
| Wire commoning chain; 0.5 mm²; insulated; gray | |
| Wire commoning chain; 2.5 mm²; insulated; black | |
| WRF04-P Room Control Unit, passive, wall, Pt1000, 5 kOhm |
| << Prev | Next >> |