Shield clamping saddle; 19 mm wide; diameter of compatible conductor; 7 ... 16 mm
Connector Shield Connector For Terminal Blocks
SHIELD SCREEN CLAMP 19MM
Shield clamping saddle, 19 mm wide,
| WAGO | DigiKey | RS Components, Ltd. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 790-116 | 2946-790-116-ND | 4751538 | 790-116 |
| Product Name | Shield clamping saddles | Accessories | DIN Rail Terminal Accessories | WAGO Miscellaneous |